041841QLAD-7
041841QLAD-7
Active
Description:  IC SRAM 4MBIT HSTL 119BGA
Manufacturer:  IBM
History Price: $55.99000
In Stock: 22000
041841QLAD-7 Specification
Specification
Part No
041841QLAD-7
Category
Memory
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
SRAM
Technology
-
Memory Size
4Mbit
Memory Organization
256K x 18
Memory Interface
HSTL
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
3.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
119-BBGA
Supplier Device Package
119-BGA (17x7)
041841QLAD-7 PDF Datasheet
041841QLAD-7 Related Parts
041811CLAB-5
041811CLAB-5
IBM
IC SRAM 1MBIT 119BGA
041841QLAD-4
041841QLAD-4
IBM
IC SRAM 4MBIT HSTL 119BGA
041841QLAD-5
041841QLAD-5
IBM
IC SRAM 4MBIT HSTL 119BGA
041841QLAD-6
041841QLAD-6
IBM
IC PSRAM 4MBIT HSTL 119BGA
041841WKAB-3
041841WKAB-3
IBM
IC SRAM 4MBIT HSTL 119BGA
04184ARLAC-5N
04184ARLAC-5N
IBM
IC SRAM 4MBIT
04184ARLAC-6P
04184ARLAC-6P
IBM
IC SRAM 4MBIT
04184ARLAD-6N
04184ARLAD-6N
IBM
IC SRAM 4MBIT
04184QLAD-5
04184QLAD-5
IBM
IC SRAM 4MBIT HSTL 119BGA
04188CBLB-28
04188CBLB-28
IBM
IC SRAM 8MBIT
04188CBLBB-25
04188CBLBB-25
IBM
IC SRAM 8MBIT HSTL 153PBGA
04188CBLBB-30
04188CBLBB-30
IBM
IC SRAM 8MBIT HSTL
041841QLAD-7 Compare Parts
  • 041841QLAD-7 vs 0418A8ACLAA-5
  • 041841QLAD-7 vs 0418A86LQKA-7
  • 041841QLAD-7 vs 0418A81XLAA-4
  • 041841QLAD-7 vs 0418A81QLAA-4
  • 041841QLAD-7 vs 0418A81QLAA-3N
  • 041841QLAD-7 vs 0418A4ACLAA-5
  • 041841QLAD-7 vs 0418A4ACLAA-4H
  • 041841QLAD-7 vs 0418A4ACLAA-4F
  • 041841QLAD-7 vs 0418A41QLAA-4
  • 041841QLAD-7 vs 0418A1ACLAA-50
  • 041841QLAD-7 vs 0418A1ACLAA-42
  • 041841QLAD-7 vs 04188CBLBB-30
  • 041841QLAD-7 vs 04188CBLBB-25
  • 041841QLAD-7 vs 04188CBLB-28
  • 041841QLAD-7 vs 04184QLAD-5
  • 041841QLAD-7 vs 04184ARLAD-6N
  • 041841QLAD-7 vs 04184ARLAC-6P
  • 041841QLAD-7 vs 04184ARLAC-5N
  • 041841QLAD-7 vs 041841WKAB-3
  • 041841QLAD-7 vs 041841QLAD-6
  • 041841QLAD-7 vs 041841QLAD-5
  • 041841QLAD-7 vs 041841QLAD-4
  • 041841QLAD-7 vs 041811CLAB-5
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description