HT507DC
HT507DC
Obsolete
Description:  IC MUX ANALOG 8-CH DUAL 28-DIP
Manufacturer:  Honeywell Aerospace
Datasheet:   HT507DC Datasheet
History Price: Obsolete
In Stock: 49200
HT507DC Specification
Specification
Part No
HT507DC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Honeywell Aerospace
Series
HTMOS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
High Temperature
Multiplexer/Demultiplexer Circuit
8:1
Switch Circuit
-
Number of Channels
2
On-State Resistance (Max)
400Ohm
Voltage - Supply, Single (V-)
5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-55 ℃ ~ 225 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CDIP
HT507DC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store