HT1204DC
HT1204DC
Obsolete
Description:  IC ANLG SW QUAD HI TEMP 14DIP
Manufacturer:  Honeywell Aerospace
Datasheet:   HT1204DC Datasheet
History Price: Obsolete
In Stock: 5900
HT1204DC Specification
Specification
Part No
HT1204DC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Honeywell Aerospace
Series
HTMOS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
High Temperature
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
4
On-State Resistance (Max)
100Ohm
Voltage - Supply, Single (V-)
5V ~ 11V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-55 ℃ ~ 225 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
HT1204DC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.