GLF73610-HE23C
GLF73610-HE23C
Active
Description:  4.525V FULL BATTERY PROTECTION I
Manufacturer:  GLF Integrated Power
History Price: $0.98000
In Stock: 17600
GLF73610-HE23C Specification
Specification
Part No
GLF73610-HE23C
Category
PMIC - Battery Management
Manufacturer
GLF Integrated Power
Series
IQSmart
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Voltage, Short Circuit
Interface
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
4-UFBGA, WLCSP
Supplier Device Package
4-WLCSP (0.97x0.97)
GLF73610-HE23C Related Parts
GLF73610-CE23C
GLF73610-CE23C
GLF Integrated Power
4.45V FULL BATTERY PROTECTION IC
GLF73610-DE23C
GLF73610-DE23C
GLF Integrated Power
4.275V FULL BATTERY PROTECTION I
GLF73610-GE23C
GLF73610-GE23C
GLF Integrated Power
4.475V FULL BATTERY PROTECTION I
GLF73710
GLF73710
GLF Integrated Power
NANO-CURRENT CONSUMED BATTERY PR
GLF73910-AD01
GLF73910-AD01
GLF Integrated Power
4.2V BATTERY PROTECTION IC
GLF73910-AD01C
GLF73910-AD01C
GLF Integrated Power
BATTERY PROTECTION IC, 0V CHARGI
GLF73910-BD01
GLF73910-BD01
GLF Integrated Power
4.3V BATTERY PROTECTION IC
GLF73911-AD01
GLF73911-AD01
GLF Integrated Power
4.35V BATTERY PROTECTION IC, MON
GLF73912
GLF73912
GLF Integrated Power
ULTRA EFFICIENT BATTERY PROTECTI
GLF73915
GLF73915
GLF Integrated Power
ULTRA EFFICIENT BATTERY PROTECTI
GLF73610-HE23C Compare Parts
  • GLF73610-HE23C vs GLF73912
  • GLF73610-HE23C vs GLF73911-AD01
  • GLF73610-HE23C vs GLF73910-BD01
  • GLF73610-HE23C vs GLF73910-AD01C
  • GLF73610-HE23C vs GLF73910-AD01
  • GLF73610-HE23C vs GLF73710
  • GLF73610-HE23C vs GLF73610-GE23C
  • GLF73610-HE23C vs GLF73610-DE23C
  • GLF73610-HE23C vs GLF73610-CE23C
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!