Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ GigaDevice GD25LD10CTIGR
GD25LD10CTIGR
Active
Memory
Description:
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
Manufacturer:
GigaDevice
Datasheet:
GD25LD10CTIGR Datasheet
History Price: $0.25644
In Stock: 3780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GD25LD10CTIGR Specification
Specification
Part No
GD25LD10CTIGR
Category
Memory
Manufacturer
GigaDevice
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
SPI - Dual I/O
Clock Frequency
50 MHz
Write Cycle Time - Word, Page
55μs, 6ms
Access Time
-
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
GD25LD10CTIGR Related Parts
GD25D05CEIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CKIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CTIG
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D10CEIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CKIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CTIG
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D10CTIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D80CKIGR
GigaDevice
IC FLASH 8MBIT SPI/DUAL 8USON
GD25LD05CEIGR
GigaDevice
IC FLSH 512KBIT SPI/DUAL 8USON
GD25LD05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25LD10CEIGR
GigaDevice
IC FLSH 1MBIT SPI/DUAL I/O 8USON
GD25LD10CTIGR Compare Parts
GD25LD10CTIGR vs GD25WD80CTIG
GD25LD10CTIGR vs GD25WD80CEIGR
GD25LD10CTIGR vs GD25WD40CTIGR
GD25LD10CTIGR vs GD25WD40CTIG
GD25LD10CTIGR vs GD25WD40CEIGR
GD25LD10CTIGR vs GD25WD20CTIGR
GD25LD10CTIGR vs GD25WD20CTIG
GD25LD10CTIGR vs GD25WD20CEIGR
GD25LD10CTIGR vs GD25WD10CTIGR
GD25LD10CTIGR vs GD25WD10CTIG
GD25LD10CTIGR vs GD25WD10CEIGR
GD25LD10CTIGR vs GD25WD05CTIGR
GD25LD10CTIGR vs GD25WD05CTIG
GD25LD10CTIGR vs GD25WD05CEIGR
GD25LD10CTIGR vs GD25VQ80CTIGR
GD25LD10CTIGR vs GD25VQ80CTIG
GD25LD10CTIGR vs GD25VQ80CSIGR
GD25LD10CTIGR vs GD25VQ80CSIG
GD25LD10CTIGR vs GD25VQ80CEIGR
GD25LD10CTIGR vs GD25VQ40CTIGR
GD25LD10CTIGR vs GD25VQ40CTIG
GD25LD10CTIGR vs GD25VQ40CSIGR
GD25LD10CTIGR vs GD25VQ40CSIG
GD25LD10CTIGR vs GD25VQ40CEIGR
GD25LD10CTIGR vs GD25VQ32CTIGR
GD25LD10CTIGR vs GD25VQ20CTIGR
GD25LD10CTIGR vs GD25VQ20CTIG
GD25LD10CTIGR vs GD25VQ20CSIGR
GD25LD10CTIGR vs GD25VQ20CSIG
GD25LD10CTIGR vs GD25VQ20CEIGR
GD25LD10CTIGR vs GD25VQ16CTIGR
GD25LD10CTIGR vs GD25VQ16CTIG
GD25LD10CTIGR vs GD25VQ16CSIGR
GD25LD10CTIGR vs GD25VQ16CSIG
GD25LD10CTIGR vs GD25VQ16CEIGR
GD25LD10CTIGR vs GD25VE40CTIGR
GD25LD10CTIGR vs GD25VE40CTIG
GD25LD10CTIGR vs GD25VE40CSIGR
GD25LD10CTIGR vs GD25VE40CSIG
GD25LD10CTIGR vs GD25VE40CEIGR
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described