GX4314-CDB
GX4314-CDB
Active
Description:  VIDEO MULTIPLEXER
Manufacturer:  Gennum Corporation
Datasheet:   GX4314-CDB Datasheet
History Price: $7.40000
In Stock: 11555
GX4314-CDB Specification
Specification
Part No
GX4314-CDB
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Gennum Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
4:1
Switch Circuit
4PST
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 11V
-3db Bandwidth
300MHz
Features
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Package / Case
14-DIP
Supplier Device Package
14-PDIP
GX4314-CDB PDF Datasheet
GX4314-CDB Related Parts
GX414--CKC
GX414--CKC
Gennum Corporation
VIDEO MULTIPLEXER
GX414-ACDB
GX414-ACDB
Gennum Corporation
VIDEO MULTIPLEXER
GX4201-CDA
GX4201-CDA
Gennum Corporation
CROSS POINT SWITCH, BIPOLAR
GX4314-CKB
GX4314-CKB
Gennum Corporation
VIDEO MULTIPLEXER
GX4314LCDB
GX4314LCDB
Gennum Corporation
VIDEO MULTIPLEXER
GX4314LCKB
GX4314LCKB
Gennum Corporation
VIDEO MULTIPLEXER
GX4314LCKC
GX4314LCKC
Gennum Corporation
VIDEO MULTIPLEXER
GX434--CDB
GX434--CDB
Gennum Corporation
VIDEO MULTIPLEXER
GX434--CKC
GX434--CKC
Gennum Corporation
VIDEO MULTIPLEXER
GX4314-CDB Compare Parts
  • GX4314-CDB vs GX434--CDB
  • GX4314-CDB vs GX4314LCKC
  • GX4314-CDB vs GX4314LCKB
  • GX4314-CDB vs GX4314LCDB
  • GX4314-CDB vs GX4314-CKB
  • GX4314-CDB vs GX4201-CDA
  • GX4314-CDB vs GX414-ACDB
  • GX4314-CDB vs GX414--CKC
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.