GS9090-CNE3
GS9090-CNE3
Obsolete
Description:  GENNUM CONSUMER CIRCUIT
Manufacturer:  Gennum Corporation
Datasheet:   GS9090-CNE3 Datasheet
History Price: $13.71000
In Stock: 8900
GS9090-CNE3 Specification
Specification
Part No
GS9090-CNE3
Category
Interface - Serializers, Deserializers
Manufacturer
Gennum Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
270Mbps
Input Type
LVCMOS, LVTTL
Output Type
LVCMOS, LVTTL
Number of Inputs
-
Number of Outputs
-
Voltage - Supply
1.8V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-QFP
Supplier Device Package
56-QFP
GS9090-CNE3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller
Daniele Gallo
Italy
5 stars
2026-03-11 09:13
All ok, material arrived on schedule, seller recommended
Renata Almeida
Brazil
5 stars
2026-03-11 08:38
Arrived well packed, works perfectly.