GS1508-CKA
GS1508-CKA
Obsolete
Description:  IC LINE DRVR 1/0 8SOP
Manufacturer:  Gennum Corporation
Datasheet:   GS1508-CKA Datasheet
History Price: $11.63000
In Stock: 25900
GS1508-CKA Specification
Specification
Part No
GS1508-CKA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Gennum Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Line Driver
Protocol
-
Number of Drivers/Receivers
1/0
Duplex
-
Receiver Hysteresis
-
Data Rate
1.485Gbps
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
8-SOP
GS1508-CKA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets