FT600Q-B-R
FT600Q-B-R
Active
Description:  IC USB3-16BIT SYNC FIFO 56QFN
Manufacturer:  FTDI
Datasheet:   FT600Q-B-R Datasheet
History Price: $6.70005
In Stock: 36100
FT600Q-B-R Specification
Specification
Part No
FT600Q-B-R
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to FIFO
Interface
FIFO, USB
Standards
USB 3.0
Voltage - Supply
1.65V ~ 1.95V, 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Supply
185mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
FT600Q-B-R Related Parts
FT600Q-B-T
FT600Q-B-T
FTDI
IC USB3-16BIT SYNC FIFO 56QFN
FT600Q-T
FT600Q-T
FTDI
IC USB3-16BIT SYNC FIFO 56QFN
FT601Q-B-T
FT601Q-B-T
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT601Q-T
FT601Q-T
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT602Q-B-T
FT602Q-B-T
FTDI
IC FIFO 32BIT SYNC UVC 76QFN
FT602Q-T
FT602Q-T
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT601Q-B-R
FT601Q-B-R
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT602Q-B-R
FT602Q-B-R
FTDI
IC FIFO 32BIT SYNC UVC 76QFN
FT600Q-B-R Compare Parts
  • FT600Q-B-R vs FT602Q-B-T
  • FT600Q-B-R vs FT601Q-T
  • FT600Q-B-R vs FT601Q-B-T
  • FT600Q-B-R vs FT600Q-T
  • FT600Q-B-R vs FT600Q-B-T
  • FT600Q-B-R vs FT602Q-B-R
  • FT600Q-B-R vs FT601Q-B-R
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!