FT313HP-T
FT313HP-T
Obsolete
Description:  IC USB HS HOST CTRL TQFP-64
Manufacturer:  FTDI
Datasheet:   FT313HP-T Datasheet
History Price: Obsolete
In Stock: 1900
FT313HP-T Specification
Specification
Part No
FT313HP-T
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
USB 2.0
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
35mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (7x7)
FT313HP-T PDF Datasheet
FT313HP-T Related Parts
FT311D-32L1C-R
FT311D-32L1C-R
FTDI
IC USB ANDROID HOST CTRL LQFP-32
FT311D-32L1C-T
FT311D-32L1C-T
FTDI
IC USB ANDROID HOST CTRL LQFP-32
FT311D-32Q1C-R
FT311D-32Q1C-R
FTDI
IC USB ANDROID HOST CTRL QFN-32
FT311D-32Q1C-T
FT311D-32Q1C-T
FTDI
IC USB ANDROID HOST CTRL QFN-32
FT312D-32L1C-R
FT312D-32L1C-R
FTDI
IC USB HOST CTRL 32-LQFP
FT312D-32L1C-T
FT312D-32L1C-T
FTDI
IC USB HOST CTRL 32-LQFP
FT312D-32Q1C-R
FT312D-32Q1C-R
FTDI
IC USB HOST CTRL 32-QFN
FT312D-32Q1C-T
FT312D-32Q1C-T
FTDI
IC USB HOST CTRL 32-QFN
FT313HL-R
FT313HL-R
FTDI
IC USB HS HOST CTRL LQFP-64
FT313HL-T
FT313HL-T
FTDI
IC USB HS HOST CTRL LQFP-64
FT313HP-R
FT313HP-R
FTDI
IC USB HS HOST CTRL TQFP-64
FT313HQ-R
FT313HQ-R
FTDI
IC USB HS HOST CTRL QFN-64
FT313HP-T Compare Parts
  • FT313HP-T vs FT313HP-R
  • FT313HP-T vs FT313HL-T
  • FT313HP-T vs FT313HL-R
  • FT313HP-T vs FT312D-32Q1C-T
  • FT313HP-T vs FT312D-32Q1C-R
  • FT313HP-T vs FT312D-32L1C-T
  • FT313HP-T vs FT312D-32L1C-R
  • FT313HP-T vs FT311D-32Q1C-T
  • FT313HP-T vs FT311D-32Q1C-R
  • FT313HP-T vs FT311D-32L1C-T
  • FT313HP-T vs FT311D-32L1C-R
  • FT313HP-T vs FT313HQ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.