FT2232HPQ-REEL
FT2232HPQ-REEL
Active
Description:  IC SERIAL USB-C UART QFN-68
Manufacturer:  FTDI
History Price: $5.15000
In Stock: 4800
FT2232HPQ-REEL Specification
Specification
Part No
FT2232HPQ-REEL
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
RS232, RS485, RS422, USB
Function
Bridge, USB to UART,FIFO
Interface
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
Voltage - Supply
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
70mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
FT2232HPQ-REEL PDF Datasheet
FT2232HPQ-REEL Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT2232HPQ-REEL Compare Parts
  • FT2232HPQ-REEL vs FT260Q-T
  • FT2232HPQ-REEL vs FT260Q-R
  • FT2232HPQ-REEL vs FT245RQ-TRAY
  • FT2232HPQ-REEL vs FT245RQ-REEL
  • FT2232HPQ-REEL vs FT245RNQ-TRAY
  • FT2232HPQ-REEL vs FT245RNQ-REEL
  • FT2232HPQ-REEL vs FT245RNL-TUBE
  • FT2232HPQ-REEL vs FT245RNL-REEL
  • FT2232HPQ-REEL vs FT245RL-TUBE
  • FT2232HPQ-REEL vs FT245RL-REEL
  • FT2232HPQ-REEL vs FT240XS-U
  • FT2232HPQ-REEL vs FT240XS-R
  • FT2232HPQ-REEL vs FT240XQ-T
  • FT2232HPQ-REEL vs FT240XQ-R
  • FT2232HPQ-REEL vs FT234XD-T
  • FT2232HPQ-REEL vs FT234XD-R
  • FT2232HPQ-REEL vs FT233HPQ-TRAY
  • FT2232HPQ-REEL vs FT233HPQ-REEL
  • FT2232HPQ-REEL vs FT232RQ-TRAY
  • FT2232HPQ-REEL vs FT232RQ-REEL
  • FT2232HPQ-REEL vs FT232RNQ-TRAY
  • FT2232HPQ-REEL vs FT232RNQ-REEL
  • FT2232HPQ-REEL vs FT232RNL-TUBE
  • FT2232HPQ-REEL vs FT232RNL-REEL
  • FT2232HPQ-REEL vs FT232RL-TUBE
  • FT2232HPQ-REEL vs FT232RL-REEL
  • FT2232HPQ-REEL vs FT232HQ-REEL
  • FT2232HPQ-REEL vs FT232HPQ-TRAY
  • FT2232HPQ-REEL vs FT232HPQ-REEL
  • FT2232HPQ-REEL vs FT232HL-TRAY
  • FT2232HPQ-REEL vs FT232HL-REEL
  • FT2232HPQ-REEL vs FT232BQ-REEL
  • FT2232HPQ-REEL vs FT232BL-TRAY
  • FT2232HPQ-REEL vs FT232BL-REEL
  • FT2232HPQ-REEL vs FT231XS-U
  • FT2232HPQ-REEL vs FT231XS-R
  • FT2232HPQ-REEL vs FT231XQ-T
  • FT2232HPQ-REEL vs FT231XQ-R
  • FT2232HPQ-REEL vs FT230XS-U
  • FT2232HPQ-REEL vs FT230XS-R
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.