DLP-245PL-G
DLP-245PL-G
Active
Description:  FT245R BASED DEVELOPMENT MODULE
Manufacturer:  FTDI
Datasheet:   DLP-245PL-G Datasheet
History Price: $65.00000
In Stock: 35000
DLP-245PL-G Specification
Specification
Part No
DLP-245PL-G
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
FTDI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
PIC16F8722
Co-Processor
-
Speed
-
Flash Size
128KB
RAM Size
3.75KB
Connector Type
USB - B, Pin Header
Size / Dimension
2.800" L x 2.000" W (71.10mm x 50.80mm)
Operating Temperature
-
DLP-245PL-G PDF Datasheet
DLP-245PL-G Related Parts
DLP-2232PB-G
DLP-2232PB-G
DLP Design
IC MOD PIC16F877A 20MHZ 368KB
DLP-HS-FPGA
DLP-HS-FPGA
DLP Design
IC MODULE SPARTAN-3A 66MHZ 32MB
DLP-HS-FPGA2
DLP-HS-FPGA2
DLP Design
IC MODULE SPARTAN-3A 66MHZ 32MB
DLP-2232PB-G
DLP-2232PB-G
FTDI
FT2232D BASED MODULE WITH MICROC
DLP-245PB-G
DLP-245PB-G
FTDI
FT245R BASED DEVELOPMENT MODULE
DLP-FPGA
DLP-FPGA
FTDI
FT2232D DUAL-CHANNEL USB ADAPTER
DLP-245PL-G Compare Parts
  • DLP-245PL-G vs DLP-HS-FPGA
  • DLP-245PL-G vs DLP-2232PB-G
  • DLP-245PL-G vs DLP-FPGA
  • DLP-245PL-G vs DLP-245PB-G
  • DLP-245PL-G vs DLP-2232PB-G
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.