FT93C56A-UDR-B
FT93C56A-UDR-B
Active
Description:  IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 35500
FT93C56A-UDR-B Specification
Specification
Part No
FT93C56A-UDR-B
Category
Memory
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8, 128 x 16
Memory Interface
3-Wire Serial
Clock Frequency
2 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FT93C56A-UDR-B PDF Datasheet
FT93C56A-UDR-B Related Parts
FT93C46A-IDR-B
FT93C46A-IDR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP
FT93C46A-ISR-B
FT93C46A-ISR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
FT93C46A-ISR-T
FT93C46A-ISR-T
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
FT93C46A-UDR-B
FT93C46A-UDR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8DIP
FT93C46A-USR-B
FT93C46A-USR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP
FT93C46A-USR-T
FT93C46A-USR-T
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP
FT93C56A-IDR-B
FT93C56A-IDR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
FT93C56A-ISR-B
FT93C56A-ISR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-ISR-T
FT93C56A-ISR-T
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-USR-B
FT93C56A-USR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-USR-T
FT93C56A-USR-T
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C66A-IDR-B
FT93C66A-IDR-B
Fremont Micro Devices
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
FT93C56A-UDR-B Compare Parts
  • FT93C56A-UDR-B vs FT93C66A-USR-B
  • FT93C56A-UDR-B vs FT93C66A-UDR-B
  • FT93C56A-UDR-B vs FT93C66A-ISR-T
  • FT93C56A-UDR-B vs FT93C66A-ISR-B
  • FT93C56A-UDR-B vs FT93C66A-IDR-B
  • FT93C56A-UDR-B vs FT93C56A-USR-T
  • FT93C56A-UDR-B vs FT93C56A-USR-B
  • FT93C56A-UDR-B vs FT93C56A-ISR-T
  • FT93C56A-UDR-B vs FT93C56A-ISR-B
  • FT93C56A-UDR-B vs FT93C56A-IDR-B
  • FT93C56A-UDR-B vs FT93C46A-USR-T
  • FT93C56A-UDR-B vs FT93C46A-USR-B
  • FT93C56A-UDR-B vs FT93C46A-UDR-B
  • FT93C56A-UDR-B vs FT93C46A-ISR-T
  • FT93C56A-UDR-B vs FT93C46A-ISR-B
  • FT93C56A-UDR-B vs FT93C46A-IDR-B
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you