FT8901-RT
FT8901-RT
Obsolete
Description:  IC LED DRIVER OFFL 700MA SOT23-6
Manufacturer:  Fremont Micro Devices
Datasheet:   FT8901-RT Datasheet
History Price: Obsolete
In Stock: 37400
FT8901-RT Specification
Specification
Part No
FT8901-RT
Category
PMIC - LED Drivers
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
-
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
7V
Voltage - Supply (Max)
27V
Voltage - Output
-
Current - Output / Channel
700mA
Frequency
45kHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
FT8901-RT Related Parts
FT822A-RB
FT822A-RB
Fremont Micro Devices
IC LED DRIVER OFFL 8SOP
FT822A-RT
FT822A-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT825-RT
FT825-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT8260-RT
FT8260-RT
Fremont Micro Devices
IC LED DRIVER OFFL SOT23-6
FT8260B-RT
FT8260B-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT8261-RT
FT8261-RT
Fremont Micro Devices
IC LED DRIVER OFFL SOT23-6
FT833A11-RT
FT833A11-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT833B12-RT
FT833B12-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT833BD-DRB
FT833BD-DRB
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8DIP
FT833S11-RT
FT833S11-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT883A-RT
FT883A-RT
Fremont Micro Devices
IC LED DRIVER OFFL 35MA 8SOP
FT883B-RT
FT883B-RT
Fremont Micro Devices
IC LED DRIVER OFFL 60MA 8SOP
FT8901-RT Compare Parts
  • FT8901-RT vs FT8901B-RT
  • FT8901-RT vs FT8900DD-RB
  • FT8901-RT vs FT8900B-RT
  • FT8901-RT vs FT8900-RT
  • FT8901-RT vs FT8870S-RT
  • FT8901-RT vs FT8870CD-DRB
  • FT8901-RT vs FT8870C-RT
  • FT8901-RT vs FT8870A-RT
  • FT8901-RT vs FT8870-RT
  • FT8901-RT vs FT886C-RT
  • FT8901-RT vs FT886A-RT
  • FT8901-RT vs FT883B-RT
  • FT8901-RT vs FT883A-RT
  • FT8901-RT vs FT833S11-RT
  • FT8901-RT vs FT833BD-DRB
  • FT8901-RT vs FT833B12-RT
  • FT8901-RT vs FT833A11-RT
  • FT8901-RT vs FT8261-RT
  • FT8901-RT vs FT8260B-RT
  • FT8901-RT vs FT8260-RT
  • FT8901-RT vs FT825-RT
  • FT8901-RT vs FT822A-RT
  • FT8901-RT vs FT822A-RB
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.