Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fremont Micro Devices FT886A-RT
FT886A-RT
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 180MA 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT886A-RT Datasheet
History Price: $0.48000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT886A-RT Specification
Specification
Part No
FT886A-RT
Category
PMIC - LED Drivers
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
20V
Voltage - Output
-
Current - Output / Channel
180mA
Frequency
5kHz
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
FT886A-RT PDF Datasheet
FT886A-RT Datasheet
Click and Download: FT886A-RT Datasheet
FT886A-RT Related Parts
FT822A-RB
Fremont Micro Devices
IC LED DRIVER OFFL 8SOP
FT822A-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT825-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT8260-RT
Fremont Micro Devices
IC LED DRIVER OFFL SOT23-6
FT8260B-RT
Fremont Micro Devices
IC LED DRIVER OFFL SWITCHER 8SOP
FT8261-RT
Fremont Micro Devices
IC LED DRIVER OFFL SOT23-6
FT833A11-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT833B12-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT833BD-DRB
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8DIP
FT833S11-RT
Fremont Micro Devices
IC LED DRIVER OFFL 420MA 8SOP
FT883A-RT
Fremont Micro Devices
IC LED DRIVER OFFL 35MA 8SOP
FT883B-RT
Fremont Micro Devices
IC LED DRIVER OFFL 60MA 8SOP
FT886A-RT Compare Parts
FT886A-RT vs FT8901B-RT
FT886A-RT vs FT8901-RT
FT886A-RT vs FT8900DD-RB
FT886A-RT vs FT8900B-RT
FT886A-RT vs FT8900-RT
FT886A-RT vs FT8870S-RT
FT886A-RT vs FT8870CD-DRB
FT886A-RT vs FT8870C-RT
FT886A-RT vs FT8870A-RT
FT886A-RT vs FT8870-RT
FT886A-RT vs FT886C-RT
FT886A-RT vs FT883B-RT
FT886A-RT vs FT883A-RT
FT886A-RT vs FT833S11-RT
FT886A-RT vs FT833BD-DRB
FT886A-RT vs FT833B12-RT
FT886A-RT vs FT833A11-RT
FT886A-RT vs FT8261-RT
FT886A-RT vs FT8260B-RT
FT886A-RT vs FT8260-RT
FT886A-RT vs FT825-RT
FT886A-RT vs FT822A-RT
FT886A-RT vs FT822A-RB
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.