FT838R-BL-RT
FT838R-BL-RT
Active
Description:  IC OFFLINE SW FLYBACK SOT23-5
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 31000
FT838R-BL-RT Specification
Specification
Part No
FT838R-BL-RT
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
17.6 V
Voltage - Supply (Vcc/Vdd)
6.6V ~ 30V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
18 W
Fault Protection
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
Mounting Type
Surface Mount
FT838R-BL-RT PDF Datasheet
FT838R-BL-RT Related Parts
FT832DB-RT
FT832DB-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838D1-BL-RT
FT838D1-BL-RT
Fremont Micro Devices
IC OFFLINE SW FLYBACK SOT23-5
FT838D2-BL-RT
FT838D2-BL-RT
Fremont Micro Devices
IC OFFLINE SW FLYBACK SOT23-5
FT838MBD-RB
FT838MBD-RB
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8DIP
FT838NB1-RT
FT838NB1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838NB2-RT
FT838NB2-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838RNA-RT
FT838RNA-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOIC
FT839NB1-RT
FT839NB1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT839ND1-RT
FT839ND1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838R-BL-RT Description
The Fremont Micro Devices FT838R-BL-RT is a highly integrated, low-power, and versatile touch controller designed for various applications, particularly in consumer electronics, industrial control, and automotive interfaces. This device is part of Fremont Micro Devices%27 range of touch solutions, which are known for their reliability, performance, and ease of integration. Below is a detailed overview of the specifications, features, and applications of the FT838R-BL-RT.

## Product Overview

- Manufacturer: Fremont Micro Devices
- Part Number: FT838R-BL-RT
- Product Type: Touch Controller
- Package Type: QFN (Quad Flat No-lead)

## Specifications

1. Electrical Characteristics:
- Supply Voltage (VDD): 1.8 V to 3.6 V
- Operating Current: 1.5 mA (typical in active mode)
- Sleep Current: 1 µA (typical in sleep mode)
- Input Voltage Range: 0 V to VDD

2. Performance Characteristics:
- Touch Sensing Technology: Capacitive touch sensing
- Number of Touch Points: Supports up to 5 simultaneous touch points
- Touch Resolution: 12-bit resolution for accurate touch detection
- Response Time: < 10 ms for touch detection

3. Communication Interface:
- Interface Type: I2C (Inter-Integrated Circuit)
- I2C Speed: Up to 400 kHz

4. Environmental Characteristics:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -55°C to +125°C

5. Mechanical Characteristics:
- Package Type: QFN-32
- Dimensions: 5 mm x 5 mm x 0.85 mm
- Weight: Approximately 0.1 grams

6. Protection Features:
- ESD Protection: Designed to withstand electrostatic discharge (ESD) events, ensuring reliability in various environments.

## Features

- Low Power Consumption: The FT838R-BL-RT is designed for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is critical.
- Multi-Touch Capability: With support for up to 5 simultaneous touch points, the controller enables advanced user interfaces and gestures.
- High Sensitivity: The capacitive touch sensing technology provides high sensitivity and accuracy, allowing for responsive touch interactions.
- Flexible Interface: The I2C communication interface allows for easy integration with microcontrollers and other digital devices.

## Applications

The Fremont Micro Devices FT838R-BL-RT is commonly used in a variety of applications, including:
- Consumer Electronics: Ideal for smartphones, tablets, and wearable devices where touch interaction is essential.
- Industrial Control Panels: Used in touch-enabled control panels for machinery and equipment, providing intuitive user interfaces.
- Automotive Interfaces: Suitable for automotive applications, such as infotainment systems and dashboard controls, enhancing user experience.
- Home Automation: Employed in smart home devices and appliances, allowing for touch-based control and interaction.

## Conclusion

The Fremont Micro Devices FT838R-BL-RT is a versatile and efficient touch controller that meets the demands of modern electronic applications. With its low power consumption, multi-touch capability, and robust performance, it is an excellent choice for engineers and designers looking for reliable touch solutions. Whether in consumer electronics, industrial control, or automotive interfaces, the FT838R-BL-RT provides the performance and reliability needed for today’s technology.
FT838R-BL-RT Compare Parts
  • FT838R-BL-RT vs FT839NB1-RT
  • FT838R-BL-RT vs FT838RNA-RT
  • FT838R-BL-RT vs FT838NB2-RT
  • FT838R-BL-RT vs FT838NB1-RT
  • FT838R-BL-RT vs FT838MBD-RB
  • FT838R-BL-RT vs FT838D2-BL-RT
  • FT838R-BL-RT vs FT838D1-BL-RT
  • FT838R-BL-RT vs FT832DB-RT
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé