FT531GA
FT531GA
Obsolete
Description:  IC REG LINEAR 2.8V 250MA SOT23-5
Manufacturer:  Fremont Micro Devices
Datasheet:   FT531GA Datasheet
History Price: Obsolete
In Stock: 46000
FT531GA Specification
Specification
Part No
FT531GA
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.12V @ 100mA
Current - Output
250mA
Current - Quiescent (Iq)
36 μA
Current - Supply (Max)
-
PSRR
72dB ~ 60dB (1kHz ~ 10kHz )
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
FT531GA PDF Datasheet
FT531GA Related Parts
FT531AA
FT531AA
Fremont Micro Devices
IC REG LINEAR 1.2V 250MA SOT23-5
FT531CA
FT531CA
Fremont Micro Devices
IC REG LINEAR 1.5V 250MA SOT23-5
FT531EA
FT531EA
Fremont Micro Devices
IC REG LINEAR 2.5V 250MA SOT23-5
FT531IA
FT531IA
Fremont Micro Devices
IC REG LINEAR 3V 250MA SOT23-5
FT531JA
FT531JA
Fremont Micro Devices
IC REG LINEAR 3.3V 250MA SOT23-5
FT533DA
FT533DA
Fremont Micro Devices
IC REG LINEAR 1.8V 400MA SOT23-5
FT533GA
FT533GA
Fremont Micro Devices
IC REG LINEAR 2.8V 400MA SOT23-5
FT533IA
FT533IA
Fremont Micro Devices
IC REG LINEAR 3V 400MA SOT23-5
FT531GA Compare Parts
  • FT531GA vs FT533GA
  • FT531GA vs FT533DA
  • FT531GA vs FT531JA
  • FT531GA vs FT531IA
  • FT531GA vs FT531EA
  • FT531GA vs FT531CA
  • FT531GA vs FT531AA
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.