S9S12GN16F1VLC
S9S12GN16F1VLC
Active
Description:  IC MCU 16BIT 16KB FLASH 32LQFP
Manufacturer:  NXP Semiconductors
History Price: $5.51000
In Stock: 48300
S9S12GN16F1VLC Specification
Specification
Part No
S9S12GN16F1VLC
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
12V1
Core Size
16-Bit
Speed
25MHz
Connectivity
IrDA, LINbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
26
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
3.13V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
S9S12GN16F1VLC PDF Datasheet
S9S12GN16F1VLC Related Parts
S9S08AW16AE0CFT
S9S08AW16AE0CFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CFTR
S9S08AW16AE0CFTR
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CLC
S9S08AW16AE0CLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC
S9S08AW16AE0CLC
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC557
S9S08AW16AE0CLC557
NXP Semiconductors
MICROCONTROLLER, 8 BIT, HC08/S08
S9S08AW16AE0CLD
S9S08AW16AE0CLD
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLD
S9S08AW16AE0CLD
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLDR
S9S08AW16AE0CLDR
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLDR
S9S08AW16AE0CLDR
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0MFT
S9S08AW16AE0MFT
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MFT
S9S08AW16AE0MFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MLC
S9S08AW16AE0MLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S12GN16F1VLC Compare Parts
  • S9S12GN16F1VLC vs S9S12ZVLS3F0VFM
  • S9S12GN16F1VLC vs S9S12ZVLS3F0MFMR
  • S9S12GN16F1VLC vs S9S12ZVLS3F0MFM
  • S9S12GN16F1VLC vs S9S12ZVLS3F0CFM
  • S9S12GN16F1VLC vs S9S12ZVLS1F0VFMR
  • S9S12GN16F1VLC vs S9S12ZVLS1F0VFM
  • S9S12GN16F1VLC vs S9S12ZVLS1F0MFM
  • S9S12GN16F1VLC vs S9S12ZVLS1F0CFMR
  • S9S12GN16F1VLC vs S9S12ZVLS1F0CFM
  • S9S12GN16F1VLC vs S9S12ZVL8F0CLF
  • S9S12GN16F1VLC vs S9S12ZVL8F0CLCR
  • S9S12GN16F1VLC vs S9S12ZVL8F0CLC
  • S9S12GN16F1VLC vs S9S12ZVL32F0WLF
  • S9S12GN16F1VLC vs S9S12ZVL32F0VLFR
  • S9S12GN16F1VLC vs S9S12ZVL32F0VLF
  • S9S12GN16F1VLC vs S9S12ZVL32F0VLCR
  • S9S12GN16F1VLC vs S9S12ZVL32F0VLC
  • S9S12GN16F1VLC vs S9S12ZVL32F0MLFR
  • S9S12GN16F1VLC vs S9S12ZVL32F0MLF
  • S9S12GN16F1VLC vs S9S12ZVL32F0MLCR
  • S9S12GN16F1VLC vs S9S12ZVL32F0MLC
  • S9S12GN16F1VLC vs S9S12ZVL32F0CLFR
  • S9S12GN16F1VLC vs S9S12ZVL32F0CLF
  • S9S12GN16F1VLC vs S9S12ZVL32F0CLCR
  • S9S12GN16F1VLC vs S9S12ZVL32F0CLC
  • S9S12GN16F1VLC vs S9S12ZVL16F0WLF
  • S9S12GN16F1VLC vs S9S12ZVL16F0VLF
  • S9S12GN16F1VLC vs S9S12ZVL16F0VLC
  • S9S12GN16F1VLC vs S9S12ZVL16F0MLCR
  • S9S12GN16F1VLC vs S9S12ZVL16F0MLC
  • S9S12GN16F1VLC vs S9S12ZVL16F0CLF
  • S9S12GN16F1VLC vs S9S12ZVL16F0CLCR
  • S9S12GN16F1VLC vs S9S12ZVL16F0CLC
  • S9S12GN16F1VLC vs S9S12XS64J1VAE
  • S9S12GN16F1VLC vs S9S12XS64J1VAAR
  • S9S12GN16F1VLC vs S9S12XS64J1MAL
  • S9S12GN16F1VLC vs S9S12XS64J1MAL
  • S9S12GN16F1VLC vs S9S12XS64J1MAE
  • S9S12GN16F1VLC vs S9S12XS64J1MAE
  • S9S12GN16F1VLC vs S9S12XS64J1CAE
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.