S9S08AW16AE0CLDR
S9S08AW16AE0CLDR
Active
Description:  IC MCU 8BIT 16KB FLASH 44LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 11900
S9S08AW16AE0CLDR Specification
Specification
Part No
S9S08AW16AE0CLDR
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
S08
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S08
Core Size
8-Bit
Speed
40MHz
Connectivity
I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
34
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
S9S08AW16AE0CLDR PDF Datasheet
S9S08AW16AE0CLDR Related Parts
S9S08AW16AE0CFT
S9S08AW16AE0CFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CFTR
S9S08AW16AE0CFTR
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CLC
S9S08AW16AE0CLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC
S9S08AW16AE0CLC
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC557
S9S08AW16AE0CLC557
NXP Semiconductors
MICROCONTROLLER, 8 BIT, HC08/S08
S9S08AW16AE0CLD
S9S08AW16AE0CLD
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLD
S9S08AW16AE0CLD
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0MFT
S9S08AW16AE0MFT
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MFT
S9S08AW16AE0MFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MLC
S9S08AW16AE0MLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0MLC
S9S08AW16AE0MLC
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0MLD
S9S08AW16AE0MLD
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLDR Compare Parts
  • S9S08AW16AE0CLDR vs S9S12ZVLS3F0VFM
  • S9S08AW16AE0CLDR vs S9S12ZVLS3F0MFMR
  • S9S08AW16AE0CLDR vs S9S12ZVLS3F0MFM
  • S9S08AW16AE0CLDR vs S9S12ZVLS3F0CFM
  • S9S08AW16AE0CLDR vs S9S12ZVLS1F0VFMR
  • S9S08AW16AE0CLDR vs S9S12ZVLS1F0VFM
  • S9S08AW16AE0CLDR vs S9S12ZVLS1F0MFM
  • S9S08AW16AE0CLDR vs S9S12ZVLS1F0CFMR
  • S9S08AW16AE0CLDR vs S9S12ZVLS1F0CFM
  • S9S08AW16AE0CLDR vs S9S12ZVL8F0CLF
  • S9S08AW16AE0CLDR vs S9S12ZVL8F0CLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL8F0CLC
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0WLF
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0VLFR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0VLF
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0VLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0VLC
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0MLFR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0MLF
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0MLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0MLC
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0CLFR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0CLF
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0CLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL32F0CLC
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0WLF
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0VLF
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0VLC
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0MLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0MLC
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0CLF
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0CLCR
  • S9S08AW16AE0CLDR vs S9S12ZVL16F0CLC
  • S9S08AW16AE0CLDR vs S9S12XS64J1VAE
  • S9S08AW16AE0CLDR vs S9S12XS64J1VAAR
  • S9S08AW16AE0CLDR vs S9S12XS64J1MAL
  • S9S08AW16AE0CLDR vs S9S12XS64J1MAL
  • S9S08AW16AE0CLDR vs S9S12XS64J1MAE
  • S9S08AW16AE0CLDR vs S9S12XS64J1MAE
  • S9S08AW16AE0CLDR vs S9S12XS64J1CAE
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.