MSC7121ZQF
MSC7121ZQF
Active
Description:  INTEGRATED GPON ONT SYSTEM-ON-CH
Manufacturer:  Freescale Semiconductor
Datasheet:   MSC7121ZQF Datasheet
History Price: $35.98000
In Stock: 37900
MSC7121ZQF Specification
Specification
Part No
MSC7121ZQF
Category
Interface - Modems - ICs and Modules
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
-
Baud Rates
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MSC7121ZQF Description
The Freescale Semiconductor MSC7121ZQF is a highly integrated microcontroller designed for automotive and industrial applications. It is part of the MSC71xx family, which is known for its robust performance, low power consumption, and advanced features tailored for real-time control and processing tasks. Below is a detailed overview of the MSC7121ZQF, including its specifications, features, and typical applications.

## Key Specifications:

1. Architecture:
- 32-bit architecture based on the Power Architecture technology, providing high performance and efficiency.

2. Core:
- Dual-core design, allowing for parallel processing and improved multitasking capabilities.
- Core frequency: Up to 200 MHz, enabling fast execution of instructions.

3. Memory:
- Flash Memory: Up to 2 MB of non-volatile flash memory for program storage.
- SRAM: Up to 128 KB of SRAM for data storage during operation.
- EEPROM: Integrated EEPROM for non-volatile data storage, typically around 16 KB.

4. I/O Ports:
- Up to 80 general-purpose I/O (GPIO) pins, configurable for various functions, including digital input/output and alternate functions.

5. Communication Interfaces:
- Multiple communication protocols supported, including:
- CAN: Two CAN controllers for robust vehicle communication.
- LIN: LIN interface for low-speed communication in automotive applications.
- UART: Multiple UART interfaces for serial communication.
- SPI: Serial Peripheral Interface for high-speed data transfer with external devices.
- I2C: Inter-Integrated Circuit interface for connecting to sensors and other peripherals.

6. Timers and PWM:
- Multiple timers for event counting, timing applications, and generating precise delays.
- Pulse Width Modulation (PWM) outputs for motor control and other applications.

7. Analog Features:
- Integrated Analog-to-Digital Converter (ADC) with multiple channels for interfacing with analog sensors.
- Comparators for signal processing and monitoring.

8. Power Management:
- Low power consumption modes, including sleep and deep sleep modes, to extend battery life in portable applications.
- Wide operating voltage range: Typically from 3.0V to 5.5V.

9. Operating Temperature Range:
- Designed for automotive applications, with an operating temperature range of -40°C to +125°C.

## Features:

- High Performance: The dual-core architecture and high clock speed enable the MSC7121ZQF to handle complex tasks and real-time processing efficiently.
- Robust Communication: The inclusion of multiple communication interfaces makes it suitable for various automotive and industrial networking applications.
- Flexible I/O Configuration: The extensive GPIO options allow for versatile interfacing with sensors, actuators, and other peripherals.
- Integrated Peripherals: The built-in ADC, timers, and PWM outputs reduce the need for external components, simplifying design and reducing costs.
- Reliability: Designed for automotive applications, the MSC7121ZQF meets stringent reliability and safety standards, ensuring long-term performance in harsh environments.

## Applications:

The Freescale MSC7121ZQF microcontroller is suitable for a wide range of applications, including:

1. Automotive Control Systems: Used in engine control units (ECUs), transmission control, and advanced driver-assistance systems (ADAS).
2. Industrial Automation: Employed in robotics, process control, and monitoring systems.
3. Consumer Electronics: Suitable for smart appliances and home automation systems.
4. Medical Devices: Used in diagnostic and monitoring equipment requiring reliable performance.
5. Telematics: Ideal for vehicle tracking and communication systems.

## Conclusion:

The Freescale Semiconductor MSC7121ZQF microcontroller is a powerful and versatile solution for automotive and industrial applications. With its advanced specifications, integrated features, and robust performance, it provides engineers and developers with the tools necessary to create efficient and reliable systems. Whether used in automotive control, industrial automation, or consumer electronics, the MSC7121ZQF stands out as a reliable choice for modern electronic design.
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you