☰
MPR084EJ
MPR084EJ
Active
Description:  CAPACITIVE SENSOR, SQUARE, SURFA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPR084EJ Datasheet
History Price: $2.26000
In Stock: 720
MPR084EJ Specification
Specification
Part No
MPR084EJ
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons, Slider, Wheel
Proximity Detection
Yes
Number of Inputs
8
LED Driver Channels
-
Interface
I2C
Resolution
-
Voltage - Supply
1.8V ~ 3.6V
Current - Supply
1.62mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MPR084EJ PDF Datasheet
MPR084EJ Related Parts
MPR031EPR2
MPR031EPR2
NXP Semiconductors
IC CTLR TOUCH SENSOR 8-DFN
MPR032EPR2
MPR032EPR2
NXP Semiconductors
IC CTLR TOUCH SENSOR 8-DFN
MPR083EJ
MPR083EJ
Freescale Semiconductor
CAPACITIVE SENSOR, SQUARE, SURFA
MPR083EJ
MPR083EJ
NXP Semiconductors
CAPACITIVE SENSOR
MPR083EJR2
MPR083EJR2
NXP Semiconductors
IC CTLR TOUCH SENSR PROX 16TSSOP
MPR083Q
MPR083Q
Freescale Semiconductor
CAPACITIVE SENSOR, SQUARE, SURFA
MPR084EJR2
MPR084EJR2
Freescale Semiconductor
CONSUMER CIRCUIT, PDSO16
MPR084EJR2
MPR084EJR2
NXP Semiconductors
IC CTLR TOUCH SENSR PROX 16TSSOP
MPR084Q
MPR084Q
Freescale Semiconductor
MPR084 -8-PAD TOUCH SENSOR CONTR
MPR121QR2
MPR121QR2
NXP Semiconductors
IC CTLR TOUCH SENSOR 20-QFN
MPR084EJ Compare Parts
  • MPR084EJ vs MPR084EJR2
  • MPR084EJ vs MPR083Q
  • MPR084EJ vs MPR083EJR2
  • MPR084EJ vs MPR083EJ
  • MPR084EJ vs MPR083EJ
  • MPR084EJ vs MPR032EPR2
  • MPR084EJ vs MPR031EPR2
  • MPR084EJ vs MPR121QR2
  • MPR084EJ vs MPR084Q
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.