MCIMX7S5EVM08SD
MCIMX7S5EVM08SD
Active
Description:  IC MPU I.MX7S 800MHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $32.76000
In Stock: 32100
MCIMX7S5EVM08SD Specification
Specification
Part No
MCIMX7S5EVM08SD
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX7S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
800MHz
Co-Processors/DSP
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (1)
SATA
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
541-LFBGA
MCIMX7S5EVM08SD Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX7S5EVM08SD Compare Parts
  • MCIMX7S5EVM08SD vs MCIMX7U5DVK07SC
  • MCIMX7S5EVM08SD vs MCIMX7U5CVP06SC
  • MCIMX7S5EVM08SD vs MCIMX7U3DVK07SC
  • MCIMX7S5EVM08SD vs MCIMX7U3CVP06SD
  • MCIMX7S5EVM08SD vs MCIMX7U3CVP06SC
  • MCIMX7S5EVM08SD vs MCIMX7S5EVM08SC
  • MCIMX7S5EVM08SD vs MCIMX7S5EVK08SD
  • MCIMX7S5EVM08SD vs MCIMX7S5EVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7S5EVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7S3EVK08SD
  • MCIMX7S5EVM08SD vs MCIMX7S3EVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7S3DVK08SD
  • MCIMX7S5EVM08SD vs MCIMX7S3DVK08SC557
  • MCIMX7S5EVM08SD vs MCIMX7S3DVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7S3DVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7S3DVK08SC
  • MCIMX7S5EVM08SD vs MCIMX7D7DVM10SD
  • MCIMX7S5EVM08SD vs MCIMX7D7DVM10SC
  • MCIMX7S5EVM08SD vs MCIMX7D7DVK10SD
  • MCIMX7S5EVM08SD vs MCIMX7D7DVK10SC
  • MCIMX7S5EVM08SD vs MCIMX7D5EVM10SD
  • MCIMX7S5EVM08SD vs MCIMX7D5EVM10SC
  • MCIMX7S5EVM08SD vs MCIMX7D5EVK10SD
  • MCIMX7S5EVM08SD vs MCIMX7D3EVK10SD
  • MCIMX7S5EVM08SD vs MCIMX7D3EVK10SC
  • MCIMX7S5EVM08SD vs MCIMX7D3DVK10SD
  • MCIMX7S5EVM08SD vs MCIMX7D3DVK10SC
  • MCIMX7S5EVM08SD vs MCIMX7D2DVM12SD
  • MCIMX7S5EVM08SD vs MCIMX7D2DVM12SC
  • MCIMX7S5EVM08SD vs MCIMX7D2DVK12SD
  • MCIMX7S5EVM08SD vs MCIMX7D2DVK12SC
  • MCIMX7S5EVM08SD vs MCIMX6Z0DVM09AB
  • MCIMX7S5EVM08SD vs MCIMX6Y7DVM09AB
  • MCIMX7S5EVM08SD vs MCIMX6Y7DVM09AA
  • MCIMX7S5EVM08SD vs MCIMX6Y7DVK05AB
  • MCIMX7S5EVM08SD vs MCIMX6Y7DVK05AB
  • MCIMX7S5EVM08SD vs MCIMX6Y7DVK05AA
  • MCIMX7S5EVM08SD vs MCIMX6Y2DVM09AB
  • MCIMX7S5EVM08SD vs MCIMX6Y2DVM09AA
  • MCIMX7S5EVM08SD vs MCIMX6Y2DVM05AB
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets