MC7447AHX600NB
MC7447AHX600NB
Active
Description:  IC MPU MPC74XX 600MHZ 360FCCBGA
Manufacturer:  Freescale Semiconductor
History Price: $177.80000
In Stock: 19100
MC7447AHX600NB Specification
Specification
Part No
MC7447AHX600NB
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MPC74xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Multimedia; SIMD
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
360-BCBGA, FCCBGA
MC7447AHX600NB PDF Datasheet
MC7447AHX600NB Related Parts
MC7410TVU400LE
MC7410TVU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400LE
MC7410VU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400NE
MC7410VU400NE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU450NE
MC7410VU450NE
NXP Semiconductors
IC MPU MPC74XX 450MHZ 360CBGA
MC7410VU500LE
MC7410VU500LE
NXP Semiconductors
IC MPU MPC74XX 500MHZ 360CBGA
MC7447AHX1000LB
MC7447AHX1000LB
Freescale Semiconductor
IC MPU MPC74XX 1GHZ 360FCCBGA
MC7447AHX1333LB
MC7447AHX1333LB
Freescale Semiconductor
APOLLO7PM,RV1.1,1.3V,105C
MC7447AHX1420LB
MC7447AHX1420LB
Freescale Semiconductor
IC MPU MPC74XX 1.42GHZ 360FCCBGA
MC7447AHX867NB
MC7447AHX867NB
Freescale Semiconductor
IC MPU MPC74XX 867MHZ 360FCCBGA
MC7447AVS1000LB
MC7447AVS1000LB
Freescale Semiconductor
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7447AVS1000LB
MC7447AVS1000LB
NXP Semiconductors
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7447AVS1000NB
MC7447AVS1000NB
NXP Semiconductors
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7447AHX600NB Compare Parts
  • MC7447AHX600NB vs MC7448VU867ND
  • MC7447AHX600NB vs MC7448VU867NC
  • MC7447AHX600NB vs MC7448VU800ND
  • MC7447AHX600NB vs MC7448VU800ND
  • MC7447AHX600NB vs MC7448VU667ND
  • MC7447AHX600NB vs MC7448VU667NC
  • MC7447AHX600NB vs MC7448VU600ND
  • MC7447AHX600NB vs MC7448VU600NC
  • MC7447AHX600NB vs MC7448VU1700LD
  • MC7447AHX600NB vs MC7448VU1700LD
  • MC7447AHX600NB vs MC7448VU1700LC
  • MC7447AHX600NB vs MC7448VU1600PD
  • MC7447AHX600NB vs MC7448VU1600LD
  • MC7447AHX600NB vs MC7448VU1600LD
  • MC7447AHX600NB vs MC7448VU1600LC
  • MC7447AHX600NB vs MC7448VU1420LD
  • MC7447AHX600NB vs MC7448VU1420LC
  • MC7447AHX600NB vs MC7448VU1400ND
  • MC7447AHX600NB vs MC7448VU1400ND
  • MC7447AHX600NB vs MC7448VU1400NC
  • MC7447AHX600NB vs MC7448VU1267ND
  • MC7447AHX600NB vs MC7448VU1267ND
  • MC7447AHX600NB vs MC7448VU1267NC
  • MC7447AHX600NB vs MC7448VU1250ND
  • MC7447AHX600NB vs MC7448VU1250ND
  • MC7447AHX600NB vs MC7448VU1250NC
  • MC7447AHX600NB vs MC7448VU1000ND
  • MC7447AHX600NB vs MC7448VU1000ND
  • MC7447AHX600NB vs MC7448VU1000NC
  • MC7447AHX600NB vs MC7448VU1000LD
  • MC7447AHX600NB vs MC7448VU1000LD
  • MC7447AHX600NB vs MC7448VU1000LC
  • MC7447AHX600NB vs MC7448VS867ND
  • MC7447AHX600NB vs MC7448VS867NC
  • MC7447AHX600NB vs MC7448VS667ND
  • MC7447AHX600NB vs MC7448VS667NC
  • MC7447AHX600NB vs MC7448VS600ND
  • MC7447AHX600NB vs MC7448VS600NC
  • MC7447AHX600NB vs MC7448VS1700LD
  • MC7447AHX600NB vs MC7448VS1700LC
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.