Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Freescale Semiconductor MC34844EP
MC34844EP
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 50MA 32QFN
Manufacturer:
Freescale Semiconductor
Datasheet:
MC34844EP Datasheet
History Price: $3.22000
In Stock: 49040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC34844EP Specification
Specification
Part No
MC34844EP
Category
PMIC - LED Drivers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
10
Voltage - Supply (Min)
7V
Voltage - Supply (Max)
28V
Voltage - Output
8V ~ 60V
Current - Output / Channel
50mA
Frequency
-
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN-EP (5x5)
MC34844EP PDF Datasheet
MC34844EP Datasheet
Click and Download: MC34844EP Datasheet
MC34844EP Related Parts
MC34844AEP
NXP Semiconductors
IC LED DRVR RGLTR PWM 80MA 32QFN
MC34844AEPR2
NXP Semiconductors
IC LED DRVR RGLTR PWM 80MA 32QFN
MC34844EPR2
Freescale Semiconductor
IC LED DRVR RGLTR PWM 50MA 32QFN
MC34844EPR2
NXP Semiconductors
IC LED DRVR RGLTR PWM 50MA 32QFN
MC34845AEP
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.3A 24QFN
MC34845AEPR2
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.3A 24QFN
MC34845BEP
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.6A 24QFN
MC34845BEPR2
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.6A 24QFN
MC34845CEP
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.3A 24QFN
MC34845CEPR2
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.3A 24QFN
MC34845DEP
Freescale Semiconductor
IC LED DRVR RGLTR PWM 2.6A 24QFN
MC34845DEP
NXP Semiconductors
IC LED DRVR RGLTR PWM 2.6A 24QFN
MC34844EP Compare Parts
MC34844EP vs MC34848EP
MC34844EP vs MC34848EP
MC34844EP vs MC34845EPR2
MC34844EP vs MC34845EP
MC34844EP vs MC34845DEPR2
MC34844EP vs MC34845DEP
MC34844EP vs MC34845DEP
MC34844EP vs MC34845CEPR2
MC34844EP vs MC34845CEP
MC34844EP vs MC34845BEPR2
MC34844EP vs MC34845BEP
MC34844EP vs MC34845AEPR2
MC34844EP vs MC34845AEP
MC34844EP vs MC34844EPR2
MC34844EP vs MC34844EPR2
MC34844EP vs MC34844AEPR2
MC34844EP vs MC34844AEP
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B