Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Freescale Semiconductor MC33989PEG
MC33989PEG
Active
Interface - Specialized
Description:
SYSTEM BASIS CHIP, CAN, 2X 5.0V/
Manufacturer:
Freescale Semiconductor
Datasheet:
MC33989PEG Datasheet
History Price: Active
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33989PEG Specification
Specification
Part No
MC33989PEG
Category
Interface - Specialized
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
CAN
Voltage - Supply
5.5V ~ 18V
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MC33989PEG PDF Datasheet
MC33989PEG Datasheet
Click and Download: MC33989PEG Datasheet
MC33989PEG Related Parts
MC33290D
NXP Semiconductors
IC INTERFACE SPECIALIZED 8SOIC
MC33290DR2
NXP Semiconductors
IC INTERFACE SPECIALIZED 8SOIC
MC33389CDH
NXP Semiconductors
IC INTERFACE SPECIALIZED 20HSOP
MC33389CDHR2
NXP Semiconductors
IC INTERFACE SPECIALIZED 20HSOP
MC33389CDW
NXP Semiconductors
IC INTERFACE SPECIALIZED 28SOIC
MC33389CDWR2
NXP Semiconductors
IC INTERFACE SPECIALIZED 28SOIC
MC33389DDW
NXP Semiconductors
IC INTERFACE SPECIALIZED 28SOIC
MC33389DDWR2
NXP Semiconductors
IC INTERFACE SPECIALIZED 28SOIC
MC33394DH
NXP Semiconductors
IC INTERFACE SPECIALIZED 44HSOP
MC33560DTB
onsemi
IC INTERFACE SPECIALIZED 24TSSOP
MC33560DTBR2
onsemi
IC INTERFACE SPECIALIZED 24TSSOP
MC33560DTBR2G
onsemi
IC INTERFACE SPECIALIZED 24TSSOP
MC33989PEG Compare Parts
MC33989PEG vs MC34978ES
MC33989PEG vs MC34978EKR2
MC33989PEG vs MC34978EK
MC33989PEG vs MC34978AESR2
MC33989PEG vs MC34978AES
MC33989PEG vs MC34978AEKR2
MC33989PEG vs MC34978AEK
MC33989PEG vs MC34978AEK
MC33989PEG vs MC33CD1030AER2
MC33989PEG vs MC33CD1030AE
MC33989PEG vs MC33993DWBR2
MC33989PEG vs MC33993DWB
MC33989PEG vs MC33989PEGR2
MC33989PEG vs MC33989DWR2
MC33989PEG vs MC33989DW
MC33989PEG vs MC33978ESR2
MC33989PEG vs MC33978ES
MC33989PEG vs MC33978EKR2
MC33989PEG vs MC33978EK
MC33989PEG vs MC33978EK
MC33989PEG vs MC33978AESR2
MC33989PEG vs MC33978AES
MC33989PEG vs MC33978AEKR2
MC33989PEG vs MC33978AEK
MC33989PEG vs MC33978AEK
MC33989PEG vs MC33975EKR2
MC33989PEG vs MC33975EK
MC33989PEG vs MC33975ATEKR2
MC33989PEG vs MC33975ATEK
MC33989PEG vs MC33972TEWR2
MC33989PEG vs MC33972TEW,574
MC33989PEG vs MC33972TEW
MC33989PEG vs MC33972EWR2
MC33989PEG vs MC33972EW
MC33989PEG vs MC33972DWBR2
MC33989PEG vs MC33972DWB
MC33989PEG vs MC33972ATEWR2
MC33989PEG vs MC33972ATEW
MC33989PEG vs MC33889DWR2
MC33989PEG vs MC33889DW
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!