☰
MC145012ED
MC145012ED
Active
Description:  ANALOG CIRCUIT
Manufacturer:  Freescale Semiconductor
Datasheet:   MC145012ED Datasheet
History Price: $2.24000
In Stock: 4400
MC145012ED Specification
Specification
Part No
MC145012ED
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Smoke Detector
Input Type
Photoelectric
Output Type
Voltage
Current - Supply
8 μA
Operating Temperature
-10 ℃ ~ 60 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC145012ED PDF Datasheet
MC145012ED Related Parts
MC14467P1
MC14467P1
NXP Semiconductors
IC SMOKE DETECTOR 16-DIP
MC14468P
MC14468P
NXP Semiconductors
IC SMOKE DETECT IONIZATN 16-DIP
MC145010DW
MC145010DW
NXP Semiconductors
IC SMOKE DETECT WITH I/O 16SOIC
MC145010DWR2
MC145010DWR2
Motorola
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
MC145010ED
MC145010ED
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16-DIP
MC145010EG
MC145010EG
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16SOIC
MC145010EGR2
MC145010EGR2
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16SOIC
MC145010P
MC145010P
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16-DIP
MC145011P
MC145011P
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16-DIP
MC145012DW
MC145012DW
NXP Semiconductors
IC SMOKE DETECT WITH I/O 16SOIC
MC145012DWR2
MC145012DWR2
Motorola
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
MC145012EG
MC145012EG
NXP Semiconductors
IC SMOKE DETECT PHOTOELEC 16SOIC
MC145012ED Compare Parts
  • MC145012ED vs MC145017P
  • MC145012ED vs MC145012P
  • MC145012ED vs MC145012EGR2
  • MC145012ED vs MC145012EG
  • MC145012ED vs MC145012DWR2
  • MC145012ED vs MC145012DW
  • MC145012ED vs MC145011P
  • MC145012ED vs MC145010P
  • MC145012ED vs MC145010EGR2
  • MC145012ED vs MC145010EG
  • MC145012ED vs MC145010ED
  • MC145012ED vs MC145010DWR2
  • MC145012ED vs MC145010DW
  • MC145012ED vs MC14468P
  • MC145012ED vs MC14467P1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend