MAC7111MPV50
MAC7111MPV50
Active
Description:  MICROCONTROLLER, 32 BIT, FLASH,
Manufacturer:  Motorola
History Price: Active
In Stock: 1500
MAC7111MPV50 Specification
Specification
Part No
MAC7111MPV50
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
MAC7xxx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7TDMI-S
Core Size
32-Bit
Speed
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
Number of I/O
112
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
32K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
Data Converters
A/D 16x8/10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
144-LQFP (20x20)
MAC7111MPV50 PDF Datasheet
MAC7111MPV50 Related Parts
MAC7101MAG40
MAC7101MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111CPV50
MAC7111CPV50
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111CPV50-MO
MAC7111CPV50-MO
Motorola
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111MAG40
MAC7111MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111MAG50
MAC7111MAG50
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111MPV40
MAC7111MPV40
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7111MPV50-FR
MAC7111MPV50-FR
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111VPV50
MAC7111VPV50
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7112MAG40
MAC7112MAG40
Freescale Semiconductor
MICROCONTROLLER, CMOS
MAC7112MPV40
MAC7112MPV40
Freescale Semiconductor
MAC7112 EXT BUS,16CH A/D
MAC7116VAG50
MAC7116VAG50
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MAC7121MAG40
MAC7121MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 112LQFP
MAC7111MPV50 Compare Parts
  • MAC7111MPV50 vs MAC7131MVM40
  • MAC7111MPV50 vs MAC7131MVF40
  • MAC7111MPV50 vs MAC7121MPV50
  • MAC7111MPV50 vs MAC7121MAG40
  • MAC7111MPV50 vs MAC7121MAG40
  • MAC7111MPV50 vs MAC7116VAG50
  • MAC7111MPV50 vs MAC7112MPV40
  • MAC7111MPV50 vs MAC7112MAG40
  • MAC7111MPV50 vs MAC7111VPV50
  • MAC7111MPV50 vs MAC7111MPV50-FR
  • MAC7111MPV50 vs MAC7111MPV40
  • MAC7111MPV50 vs MAC7111MAG50
  • MAC7111MPV50 vs MAC7111MAG40
  • MAC7111MPV50 vs MAC7111CPV50-MO
  • MAC7111MPV50 vs MAC7111CPV50
  • MAC7111MPV50 vs MAC7101MAG40
  • MAC7111MPV50 vs MAC7242VAF64R
  • MAC7111MPV50 vs MAC7241VAF64R
  • MAC7111MPV50 vs MAC7241VAF64R
  • MAC7111MPV50 vs MAC7131MVM40
  • MAC7111MPV50 vs MAC7131MVF50
  • MAC7111MPV50 vs MAC7131MVF50
  • MAC7111MPV50 vs MAC7131MVF40R2
  • MAC7111MPV50 vs MAC7131MVF40R2
  • MAC7111MPV50 vs MAC7131MVF40
  • MAC7111MPV50 vs MAC7116VAG50R2
  • MAC7111MPV50 vs MAC7112MAG40
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.