Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MAC7111MPV50
MAC7111MPV50
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 32 BIT, FLASH,
Manufacturer:
Motorola
Datasheet:
MAC7111MPV50 Datasheet
History Price: Active
In Stock: 1500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAC7111MPV50 vs MAC7131MVF50
Part No
MAC7111MPV50
MAC7131MVF50
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
MAC7xxx
MAC7xxx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
ARM7TDMI-S
ARM7?
Core Size
32-Bit
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
112
128
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 5.5V
Data Converters
A/D 16x8/10b
A/D 32x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
208-BGA (17x17)