Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Flexxon FEMC032GBE-TC40
FEMC032GBE-TC40
Active
Memory
Description:
IC FLASH 256GBIT EMMC 153FBGA
Manufacturer:
Flexxon
Datasheet:
FEMC032GBE-TC40 Datasheet
History Price: $57.39000
In Stock: 26880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FEMC032GBE-TC40 Specification
Specification
Part No
FEMC032GBE-TC40
Category
Memory
Manufacturer
Flexxon
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (TLC)
Memory Size
256Gbit
Memory Organization
32G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-VFBGA
Supplier Device Package
153-FBGA (11.5x13)
FEMC032GBE-TC40 PDF Datasheet
FEMC032GBE-TC40 Datasheet
Click and Download: FEMC032GBE-TC40 Datasheet
FEMC032GBE-TC40 Related Parts
FEMC002GTTE7-T14-17
Flexxon
IC FLASH 16GBIT EMMC 153FBGA
FEMC002GTTG7-T24-17
Flexxon
IC FLASH 16GBIT EMMC 153FBGA
FEMC004G-M10
Flexxon
IC FLASH 32GBIT EMMC 5.1 153FBGA
FEMC004GTTE7-T13-17
Flexxon
IC FLASH 32GBIT EMMC 100FBGA
FEMC004GTTE7-T14-16
Flexxon
IC FLASH 32GBIT EMMC 153FBGA
FEMC004GTTG7-T13-16
Flexxon
IC FLASH 32GBIT EMMC 100FBGA
FEMC004GTTG7-T13-17
Flexxon
IC FLASH 32GBIT EMMC 100FBGA
FEMC004GTTG7-T24-16
Flexxon
IC FLASH 32GBIT EMMC 153FBGA
FEMC008G-M10
Flexxon
IC FLASH 64GBIT EMMC 153FBGA
FEMC008GBG-T340
Flexxon
IC FLASH 64GBIT EMMC 153FBGA
FEMC008GCG-T340
Flexxon
IC FLASH 64GBIT EMMC 153FBGA
FEMC008GTTE7-T13-16
Flexxon
IC FLASH 64GBIT EMMC 100FBGA
FEMC032GBE-TC40 Compare Parts
FEMC032GBE-TC40 vs FEMC256GBE-E530
FEMC032GBE-TC40 vs FEMC128GBG-T340
FEMC032GBE-TC40 vs FEMC128GBE-T740
FEMC032GBE-TC40 vs FEMC128GBE-E530
FEMC032GBE-TC40 vs FEMC064GTTE7-T14-46
FEMC032GBE-TC40 vs FEMC064GBG-T340
FEMC032GBE-TC40 vs FEMC064GBE-TC40
FEMC032GBE-TC40 vs FEMC032GTTE7-T13-26
FEMC032GBE-TC40 vs FEMC032GCG-T340
FEMC032GBE-TC40 vs FEMC032GBG-T340
FEMC032GBE-TC40 vs FEMC032GBE-T740
FEMC032GBE-TC40 vs FEMC032G-M10
FEMC032GBE-TC40 vs FEMC016GTTG7-T13-27
FEMC032GBE-TC40 vs FEMC016GTTG7-T13-16
FEMC032GBE-TC40 vs FEMC016GTTE7-T14-29
FEMC032GBE-TC40 vs FEMC016GTTE7-T14-18
FEMC032GBE-TC40 vs FEMC016GTTE7-T14-16
FEMC032GBE-TC40 vs FEMC016GTTE7-T13-27
FEMC032GBE-TC40 vs FEMC016GTTE7-T13-16
FEMC032GBE-TC40 vs FEMC016GTTA7-T13-16
FEMC032GBE-TC40 vs FEMC016GDE-TC40
FEMC032GBE-TC40 vs FEMC016GCG-T340
FEMC032GBE-TC40 vs FEMC016GBG-T340
FEMC032GBE-TC40 vs FEMC008GTTG7-T14-18
FEMC032GBE-TC40 vs FEMC008GTTG7-T14-17
FEMC032GBE-TC40 vs FEMC008GTTG7-T14-16
FEMC032GBE-TC40 vs FEMC008GTTG7-T13-17
FEMC032GBE-TC40 vs FEMC008GTTG7-T13-16
FEMC032GBE-TC40 vs FEMC008GTTE7-T14-17
FEMC032GBE-TC40 vs FEMC008GTTE7-T14-16
FEMC032GBE-TC40 vs FEMC008GTTE7-T13-17
FEMC032GBE-TC40 vs FEMC008GTTE7-T13-16
FEMC032GBE-TC40 vs FEMC008GCG-T340
FEMC032GBE-TC40 vs FEMC008GBG-T340
FEMC032GBE-TC40 vs FEMC008G-M10
FEMC032GBE-TC40 vs FEMC004GTTG7-T24-16
FEMC032GBE-TC40 vs FEMC004GTTG7-T13-17
FEMC032GBE-TC40 vs FEMC004GTTG7-T13-16
FEMC032GBE-TC40 vs FEMC004GTTE7-T14-16
FEMC032GBE-TC40 vs FEMC004GTTE7-T13-17
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks