RC1587T15
RC1587T15
Obsolete
Description:  FIXED POSITIVE LDO REGULATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1587T15 Datasheet
History Price: $0.29000
In Stock: 1200
RC1587T15 Specification
Specification
Part No
RC1587T15
Category
PMIC - Special Purpose Regulators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
3.3V ~ 7V
Number of Outputs
1
Voltage - Output
1.5V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
RC1587T15 PDF Datasheet
RC1587T15 Related Parts
RC1584MT
RC1584MT
Fairchild Semiconductor
IC REG LINEAR ADJ LDO REGULATOR
RC1584T
RC1584T
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1584T15
RC1584T15
Fairchild Semiconductor
IC REG LINEAR FIXED LDO REG
RC1585M
RC1585M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1585M
RC1585M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585M15
RC1585M15
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585MT
RC1585MT
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585T
RC1585T
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1585T15
RC1585T15
Fairchild Semiconductor
FIXED POSITIVE LDO REGULATOR
RC1585T15
RC1585T15
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1587M
RC1587M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1587M
RC1587M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1587T15 Compare Parts
  • RC1587T15 vs RC1587T33
  • RC1587T15 vs RC1587T
  • RC1587T15 vs RC1587T
  • RC1587T15 vs RC1587M33
  • RC1587T15 vs RC1587M15
  • RC1587T15 vs RC1587M15
  • RC1587T15 vs RC1587M
  • RC1587T15 vs RC1587M
  • RC1587T15 vs RC1585T15
  • RC1587T15 vs RC1585T15
  • RC1587T15 vs RC1585T
  • RC1587T15 vs RC1585MT
  • RC1587T15 vs RC1585M15
  • RC1587T15 vs RC1585M
  • RC1587T15 vs RC1585M
  • RC1587T15 vs RC1584T15
  • RC1587T15 vs RC1584T
  • RC1587T15 vs RC1584MT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock