Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Fairchild Semiconductor ML4872CS5X
ML4872CS5X
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
CONV DC-DC SINGLE STEP UP 2V TO
Manufacturer:
Fairchild Semiconductor
Datasheet:
ML4872CS5X Datasheet
History Price: $0.70000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ML4872CS5X Specification
Specification
Part No
ML4872CS5X
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
4.8V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
200kHz
Synchronous Rectifier
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ML4872CS5X PDF Datasheet
ML4872CS5X Datasheet
Click and Download: ML4872CS5X Datasheet
ML4872CS5X Related Parts
ML4769ES
Fairchild Semiconductor
IC REG LINEAR SWITCHING REG
ML4769ESX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 1.8V T
ML4775CS
Fairchild Semiconductor
IC REG LIN SWITCHING VOLT MODE
ML4775ES
Fairchild Semiconductor
IC REG LIN SWITCHING VOLT MODE
ML4790CS
Fairchild Semiconductor
IC REG LINEAR SWITCHING 1A PDSO8
ML4861CS6
Fairchild Semiconductor
LOW VOLTAGE BOOST REGULATOR
ML4865CS2
Fairchild Semiconductor
IC REG LINEAR SWITCHING REG
ML4870CS3
Fairchild Semiconductor
SMPS CONTROLLER
ML4872CS3
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872CS3X
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 1.8V T
ML4872CS5
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872ES5
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872CS5X Compare Parts
ML4872CS5X vs ML4961CS
ML4872CS5X vs ML4950CS
ML4872CS5X vs ML4890CSTX
ML4872CS5X vs ML4890CST
ML4872CS5X vs ML4872ES5
ML4872CS5X vs ML4872CS5
ML4872CS5X vs ML4872CS3X
ML4872CS5X vs ML4872CS3
ML4872CS5X vs ML4870CS3
ML4872CS5X vs ML4865CS2
ML4872CS5X vs ML4861CS6
ML4872CS5X vs ML4790CS
ML4872CS5X vs ML4775ES
ML4872CS5X vs ML4775CS
ML4872CS5X vs ML4769ESX
ML4872CS5X vs ML4769ES
ML4872CS5X vs ML4871CS3
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable