☰
ML4824CS2
ML4824CS2
Obsolete
Description:  IC PFC CTR AV CURR 76KHZ 16SOIC
Manufacturer:  onsemi
Datasheet:   ML4824CS2 Datasheet
History Price: Obsolete
In Stock: 15090
ML4824CS2 Specification
Specification
Part No
ML4824CS2
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
76kHz
Current - Startup
700 μA
Voltage - Supply
10.5V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ML4824CS2 PDF Datasheet
ML4824CS2 Related Parts
ML4800CP
ML4800CP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800CS
ML4800CS
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CS
ML4800CS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX
ML4800CSX
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CSX
ML4800CSX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX_NL
ML4800CSX_NL
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800IP
ML4800IP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800IS
ML4800IS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800ISX
ML4800ISX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4801CP
ML4801CP
Micrel
PFC/PWM CONTROLLER COMBO
ML4801IP
ML4801IP
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IP
ML4801IP
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4824CS2 Compare Parts
  • ML4824CS2 vs ML4832CP
  • ML4824CS2 vs ML4831CP
  • ML4824CS2 vs ML4827CS1
  • ML4824CS2 vs ML4827CP2
  • ML4824CS2 vs ML4827CP1
  • ML4824CS2 vs ML4826CP2
  • ML4824CS2 vs ML4826CP2
  • ML4824CS2 vs ML4824IS1X
  • ML4824CS2 vs ML4824IS1
  • ML4824CS2 vs ML4824IP1
  • ML4824CS2 vs ML4824CS2X
  • ML4824CS2 vs ML4824CS1X
  • ML4824CS2 vs ML4824CS1
  • ML4824CS2 vs ML4824CP2
  • ML4824CS2 vs ML4824CP2
  • ML4824CS2 vs ML4824CP1
  • ML4824CS2 vs ML4824CP1
  • ML4824CS2 vs ML4822CS
  • ML4824CS2 vs ML4822CP
  • ML4824CS2 vs ML4821CSX
  • ML4824CS2 vs ML4821CS
  • ML4824CS2 vs ML4821CP
  • ML4824CS2 vs ML4821CP
  • ML4824CS2 vs ML4819CP
  • ML4824CS2 vs ML4815CP
  • ML4824CS2 vs ML4812IQX
  • ML4824CS2 vs ML4812IQX
  • ML4824CS2 vs ML4812IQ
  • ML4824CS2 vs ML4812CQ
  • ML4824CS2 vs ML4812CQ
  • ML4824CS2 vs ML4812CP
  • ML4824CS2 vs ML4805CP
  • ML4824CS2 vs ML4805CP
  • ML4824CS2 vs ML4802CP
  • ML4824CS2 vs ML4801IS
  • ML4824CS2 vs ML4801IS
  • ML4824CS2 vs ML4801IP
  • ML4824CS2 vs ML4801IP
  • ML4824CS2 vs ML4801CP
  • ML4824CS2 vs ML4800ISX
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!