Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor ML4800CS
ML4800CS
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
ML4800CS Datasheet
History Price: $2.12000
In Stock: 33660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ML4800CS Specification
Specification
Part No
ML4800CS
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
76kHz
Current - Startup
200 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ML4800CS PDF Datasheet
ML4800CS Datasheet
Click and Download: ML4800CS Datasheet
ML4800CS Related Parts
ML4800CP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800CSX
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CSX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX_NL
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800IP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800IS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800ISX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4801CP
Micrel
PFC/PWM CONTROLLER COMBO
ML4801IP
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IP
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IS
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IS
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4800CS Compare Parts
ML4800CS vs ML4832CP
ML4800CS vs ML4831CP
ML4800CS vs ML4827CS1
ML4800CS vs ML4827CP2
ML4800CS vs ML4827CP1
ML4800CS vs ML4826CP2
ML4800CS vs ML4826CP2
ML4800CS vs ML4824IS1X
ML4800CS vs ML4824IS1
ML4800CS vs ML4824IP1
ML4800CS vs ML4824CS2X
ML4800CS vs ML4824CS2
ML4800CS vs ML4824CS1X
ML4800CS vs ML4824CS1
ML4800CS vs ML4824CP2
ML4800CS vs ML4824CP2
ML4800CS vs ML4824CP1
ML4800CS vs ML4824CP1
ML4800CS vs ML4822CS
ML4800CS vs ML4822CP
ML4800CS vs ML4821CSX
ML4800CS vs ML4821CS
ML4800CS vs ML4821CP
ML4800CS vs ML4821CP
ML4800CS vs ML4819CP
ML4800CS vs ML4815CP
ML4800CS vs ML4812IQX
ML4800CS vs ML4812IQX
ML4800CS vs ML4812IQ
ML4800CS vs ML4812CQ
ML4800CS vs ML4812CQ
ML4800CS vs ML4812CP
ML4800CS vs ML4805CP
ML4800CS vs ML4805CP
ML4800CS vs ML4802CP
ML4800CS vs ML4801IS
ML4800CS vs ML4801IS
ML4800CS vs ML4801IP
ML4800CS vs ML4801IP
ML4800CS vs ML4801CP
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods