MC79M08BDTG
MC79M08BDTG
Obsolete
Description:  IC REG LINEAR -8V 500MA DPAK
Manufacturer:  onsemi
Datasheet:   MC79M08BDTG Datasheet
History Price: $0.28000
In Stock: 49700
MC79M08BDTG Specification
Specification
Part No
MC79M08BDTG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
63dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MC79M08BDTG PDF Datasheet
MC79M08BDTG Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M08BDTG Compare Parts
  • MC79M08BDTG vs MC79M15CT
  • MC79M08BDTG vs MC79M15CDTRKG
  • MC79M08BDTG vs MC79M15CDTRK
  • MC79M08BDTG vs MC79M15CDTG
  • MC79M08BDTG vs MC79M15CDT
  • MC79M08BDTG vs MC79M15BTG
  • MC79M08BDTG vs MC79M15BT
  • MC79M08BDTG vs MC79M15BDTRKG
  • MC79M08BDTG vs MC79M15BDTRK
  • MC79M08BDTG vs MC79M15BDTG
  • MC79M08BDTG vs MC79M15BDT
  • MC79M08BDTG vs MC79M12CTG
  • MC79M08BDTG vs MC79M12CT
  • MC79M08BDTG vs MC79M12CDTRKG
  • MC79M08BDTG vs MC79M12CDTRK
  • MC79M08BDTG vs MC79M12CDTG
  • MC79M08BDTG vs MC79M12CDT
  • MC79M08BDTG vs MC79M12BTG
  • MC79M08BDTG vs MC79M12BT
  • MC79M08BDTG vs MC79M12BDTRKG
  • MC79M08BDTG vs MC79M12BDTRK
  • MC79M08BDTG vs MC79M12BDTG
  • MC79M08BDTG vs MC79M12BDT
  • MC79M08BDTG vs MC79M08CTG
  • MC79M08BDTG vs MC79M08CT
  • MC79M08BDTG vs MC79M08CDTRKG
  • MC79M08BDTG vs MC79M08CDTRK
  • MC79M08BDTG vs MC79M08CDTG
  • MC79M08BDTG vs MC79M08CDT
  • MC79M08BDTG vs MC79M08BTG
  • MC79M08BDTG vs MC79M08BT
  • MC79M08BDTG vs MC79M08BDTRKG
  • MC79M08BDTG vs MC79M08BDTRK
  • MC79M08BDTG vs MC79M08BDT
  • MC79M08BDTG vs MC79M05CTG
  • MC79M08BDTG vs MC79M05CT
  • MC79M08BDTG vs MC79M05CDTRKG
  • MC79M08BDTG vs MC79M05CDTRK
  • MC79M08BDTG vs MC79M05CDTG
  • MC79M08BDTG vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!