☰
MC4558CDX
MC4558CDX
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   MC4558CDX Datasheet
History Price: $0.07000
In Stock: 32320
MC4558CDX Specification
Specification
Part No
MC4558CDX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
2 mV
Current - Supply
3.5mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
44 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
MC4558CDX PDF Datasheet
MC4558CDX Related Parts
MC4558CD
MC4558CD
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CD
MC4558CD
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CD
MC4558CD
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CDT
MC4558CDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CN
MC4558CN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
MC4558CP
MC4558CP
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
MC4558CP1
MC4558CP1
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
MC4558ID
MC4558ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558IDT
MC4558IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558IN
MC4558IN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
MC4558IPT
MC4558IPT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SO
MC4558VD
MC4558VD
onsemi
IC OPAMP GP 2 CIRCUIT 8SOP
MC4558CDX Compare Parts
  • MC4558CDX vs MC4558IPT
  • MC4558CDX vs MC4558IN
  • MC4558CDX vs MC4558IDT
  • MC4558CDX vs MC4558ID
  • MC4558CDX vs MC4558CP1
  • MC4558CDX vs MC4558CP
  • MC4558CDX vs MC4558CN
  • MC4558CDX vs MC4558CDT
  • MC4558CDX vs MC4558CD
  • MC4558CDX vs MC4558CD
  • MC4558CDX vs MC4558CD
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend