Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Fairchild Semiconductor ILC5061AM31X
ILC5061AM31X
Active
PMIC - Supervisors
Description:
IC SUPERVISOR PWR SUP SUPPORT
Manufacturer:
Fairchild Semiconductor
Datasheet:
ILC5061AM31X Datasheet
History Price: $0.53000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ILC5061AM31X Specification
Specification
Part No
ILC5061AM31X
Category
PMIC - Supervisors
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.1V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
Adjustable/Selectable
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
ILC5061AM31X PDF Datasheet
ILC5061AM31X Datasheet
Click and Download: ILC5061AM31X Datasheet
ILC5061AM31X Related Parts
ILC5061AIC26X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC28X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC29X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC31X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC44X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC46X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM25X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM26X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM27X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM28X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM44X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM46X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM31X Compare Parts
ILC5061AM31X vs ILC5062AM27X
ILC5061AM31X vs ILC5062AIC44X
ILC5061AM31X vs ILC5062AIC44X
ILC5061AM31X vs ILC5062AIC37X
ILC5061AM31X vs ILC5062AIC26X
ILC5061AM31X vs ILC5062AIC25X
ILC5061AM31X vs ILC5061M46X
ILC5061AM31X vs ILC5061M44X
ILC5061AM31X vs ILC5061M37X
ILC5061AM31X vs ILC5061M34X
ILC5061AM31X vs ILC5061M31X
ILC5061AM31X vs ILC5061M29X
ILC5061AM31X vs ILC5061M26X
ILC5061AM31X vs ILC5061M23X
ILC5061AM31X vs ILC5061AM46X
ILC5061AM31X vs ILC5061AM44X
ILC5061AM31X vs ILC5061AM28X
ILC5061AM31X vs ILC5061AM27X
ILC5061AM31X vs ILC5061AM26X
ILC5061AM31X vs ILC5061AM25X
ILC5061AM31X vs ILC5061AIC46X
ILC5061AM31X vs ILC5061AIC44X
ILC5061AM31X vs ILC5061AIC31X
ILC5061AM31X vs ILC5061AIC29X
ILC5061AM31X vs ILC5061AIC28X
ILC5061AM31X vs ILC5061AIC26X
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.