☰
FSAV331MTC
FSAV331MTC
Obsolete
Description:  VIDEO MULTIPLEXER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSAV331MTC Datasheet
History Price: Obsolete
In Stock: 14560
FSAV331MTC Specification
Specification
Part No
FSAV331MTC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
4:1
Switch Circuit
-
Number of Channels
2
On-State Resistance (Max)
10Ohm
Voltage - Supply, Single (V-)
4.75V ~ 5.25V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
300MHz
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
FSAV331MTC PDF Datasheet
FSAV331MTC Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSAV331MTC Compare Parts
  • FSAV331MTC vs FSAV450QSCX
  • FSAV331MTC vs FSAV450QSC
  • FSAV331MTC vs FSAV450QSC
  • FSAV331MTC vs FSAV450MTCX
  • FSAV331MTC vs FSAV450MTCX
  • FSAV331MTC vs FSAV450MTC
  • FSAV331MTC vs FSAV450MTC
  • FSAV331MTC vs FSAV450BQX
  • FSAV331MTC vs FSAV450BQX
  • FSAV331MTC vs FSAV450BQX
  • FSAV331MTC vs FSAV433MTCX
  • FSAV331MTC vs FSAV433MTC
  • FSAV331MTC vs FSAV433BQX
  • FSAV331MTC vs FSAV433BQX
  • FSAV331MTC vs FSAV430QSCX
  • FSAV331MTC vs FSAV430QSC
  • FSAV331MTC vs FSAV430MTCX
  • FSAV331MTC vs FSAV430MTC
  • FSAV331MTC vs FSAV430BQX
  • FSAV331MTC vs FSAV430BQX
  • FSAV331MTC vs FSAV332QSCX
  • FSAV331MTC vs FSAV332QSCX
  • FSAV331MTC vs FSAV332QSC
  • FSAV331MTC vs FSAV332QSC
  • FSAV331MTC vs FSAV332MTCX
  • FSAV331MTC vs FSAV332MTCX
  • FSAV331MTC vs FSAV332MTC
  • FSAV331MTC vs FSAV332MTC
  • FSAV331MTC vs FSAV331QSCX
  • FSAV331MTC vs FSAV331QSCX
  • FSAV331MTC vs FSAV331QSC
  • FSAV331MTC vs FSAV331QSC
  • FSAV331MTC vs FSAV331MTCX-FS
  • FSAV331MTC vs FSAV331MTCX
  • FSAV331MTC vs FSAV330QSCX
  • FSAV331MTC vs FSAV330QSCX
  • FSAV331MTC vs FSAV330QSC
  • FSAV331MTC vs FSAV330QSC
  • FSAV331MTC vs FSAV330MX
  • FSAV331MTC vs FSAV330MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you