☰
FPF2174
FPF2174
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2174 Datasheet
History Price: $0.30000
In Stock: 400
FPF2174 Specification
Specification
Part No
FPF2174
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
IntelliMAX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
200mA
Rds On (Typ)
125mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
MicroFET 3x3mm
Package / Case
6-WDFN Exposed Pad
FPF2174 PDF Datasheet
FPF2174 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2174 Description
Introduction to Fairchild Semiconductor FPF2174

The Fairchild Semiconductor FPF2174 is a highly integrated power management device designed primarily for applications requiring power path management and load switching. This component is particularly suitable for portable electronics, battery-powered devices, and other applications where efficient power control is critical. With its advanced features and compact design, the FPF2174 provides an effective solution for managing power distribution in modern electronic systems.

Key Features

1. Dual Load Switches: The FPF2174 integrates two independent load switches in a single package, allowing for efficient control of multiple power paths with minimal board space. This dual configuration helps streamline circuit design and reduces component count.

2. Low On-Resistance: The device boasts a low on-resistance (R_ON) of approximately 25 mΩ at V_IN = 5V, which minimizes conduction losses and enhances overall efficiency during operation.

3. Wide Input Voltage Range: The FPF2174 operates over an input voltage range of 1.8V to 5.5V, making it versatile for various applications and compatible with different supply voltages.

4. Controlled Turn-On: The device features controlled turn-on characteristics that prevent inrush current during startup. This feature helps protect sensitive components from damage due to sudden surges in current.

5. Thermal Protection: Integrated thermal shutdown capability safeguards the device from overheating by disabling the switches when the junction temperature exceeds safe limits.

6. Compact Package: The FPF2174 is available in a small 2mm x 2mm QFN package, which is ideal for space-constrained designs typical in portable electronics.

Specifications

- Part Number: FPF2174
- Type: Dual Load Switch
- Input Voltage Range (V_IN): 1.8V to 5.5V
- On-Resistance (R_ON): 25 mΩ (at V_IN = 5V)
- Maximum Continuous Current (I_MAX): 2A per switch
- Turn-On Time: Approximately 30 µs
- Turn-Off Time: Approximately 10 µs
- Control Logic Levels: Compatible with standard logic levels (1.8V to 5V)
- Thermal Shutdown Temperature: Approximately 150°C
- Package Type: QFN (2mm x 2mm)
- Weight: Approximately 0.03 grams

Application Areas

The Fairchild Semiconductor FPF2174 finds its application across various sectors including:

- Portable Electronics: Ideal for smartphones, tablets, and wearables where efficient power management is essential.
- Battery-Powered Devices: Used in devices that require precise control over power distribution to extend battery life.
- Consumer Appliances: Suitable for smart home devices that need reliable load switching capabilities.
- Industrial Equipment: Employed in industrial automation systems where robust power management is necessary.

Design Considerations

When designing with the FPF2174, several factors should be taken into account:

1. PCB Layout Optimization: To minimize parasitic inductance and resistance, careful PCB layout practices should be followed, particularly around the input and output traces of the load switches.

2. Power Dissipation Management: Calculate the expected power dissipation based on the on-resistance and load current to ensure that thermal performance remains within acceptable limits.

3. Control Signal Compatibility: Ensure that the control signals used to turn on/off the switches are compatible with the logic levels required by the device to avoid unintended operation.

4. Input Capacitor Placement: It’s advisable to place input capacitors close to the device pins to stabilize voltage levels and reduce noise during operation.

In summary, the Fairchild Semiconductor FPF2174 is a versatile dual load switch designed for efficient power management across a variety of applications. Its combination of low on-resistance, wide input voltage range, thermal protection features, and compact packaging makes it an excellent choice for engineers looking to optimize power distribution in their designs while maintaining high reliability and performance standards.
FPF2174 Compare Parts
  • FPF2174 vs FPF34892UCX
  • FPF2174 vs FPF3488UCX
  • FPF2174 vs FPF3381UCX
  • FPF2174 vs FPF3380UCX
  • FPF2174 vs FPF2895VUCX
  • FPF2174 vs FPF2895UCX
  • FPF2174 vs FPF2895CUCX
  • FPF2174 vs FPF2702MX
  • FPF2174 vs FPF2702MPX
  • FPF2174 vs FPF2701MX
  • FPF2174 vs FPF2701MPX
  • FPF2174 vs FPF2701MPX
  • FPF2174 vs FPF2700MX
  • FPF2174 vs FPF2700MPX
  • FPF2174 vs FPF2595UCX
  • FPF2174 vs FPF2506
  • FPF2174 vs FPF2505
  • FPF2174 vs FPF2505
  • FPF2174 vs FPF2504
  • FPF2174 vs FPF2503
  • FPF2174 vs FPF2502
  • FPF2174 vs FPF2501
  • FPF2174 vs FPF2500
  • FPF2174 vs FPF2498BUCX
  • FPF2174 vs FPF2498BUCX
  • FPF2174 vs FPF2496UCX
  • FPF2174 vs FPF2495UCX
  • FPF2174 vs FPF2495CUCX
  • FPF2174 vs FPF2411BUCX-F130
  • FPF2174 vs FPF2313MPX
  • FPF2174 vs FPF2313MPX
  • FPF2174 vs FPF2313LMPX
  • FPF2174 vs FPF2313LMPX
  • FPF2174 vs FPF2312MPX
  • FPF2174 vs FPF2312MPX
  • FPF2174 vs FPF2303MX
  • FPF2174 vs FPF2303MX
  • FPF2174 vs FPF2303MX
  • FPF2174 vs FPF2303MPX
  • FPF2174 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class