☰
FPF2123
FPF2123
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2123 Datasheet
History Price: Active
In Stock: 26795
FPF2123 Specification
Specification
Part No
FPF2123
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
IntelliMAX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
125mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
FPF2123 PDF Datasheet
FPF2123 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2123 Description
Introduction to Fairchild Semiconductor FPF2123

The Fairchild Semiconductor FPF2123 is a high-performance load switch designed for power management applications. This device is particularly useful in battery-operated devices and portable electronics, where efficient power control is essential. The FPF2123 features integrated control logic, low on-resistance, and fast switching capabilities, making it an excellent choice for various applications requiring reliable power distribution.

Key Specifications

- Type: Load Switch
- Input Voltage Range (V_IN): 1.0V to 5.5V
- On-Resistance (R_ON): Typically 40 mΩ at V_IN = 5V
- Maximum Continuous Current (I_OUT): 3A
- Control Voltage (V_CTL): Logic-level compatible (typically 1.2V to 5.5V)
- Shutdown Current: Typically less than 1 µA
- Operating Temperature Range: -40°C to +125°C
- Package Type: DFN (Dual Flat No-lead) with a compact footprint of 2mm x 2mm

Performance Features

The FPF2123 is designed to provide efficient power management with its low on-resistance characteristic, which minimizes power loss during operation. With an on-resistance of only 40 mΩ at a supply voltage of 5V, the device ensures that minimal heat is generated when conducting high currents.

The maximum continuous current rating of 3A allows the FPF2123 to handle substantial loads, making it suitable for various applications ranging from consumer electronics to industrial devices.

Control and Logic Features

One of the significant advantages of the FPF2123 is its integrated control logic:

- Enable/Disable Control: The device can be turned on or off using a logic-level signal applied to the control pin (V_CTL). This feature enables efficient power management by allowing the user to disconnect loads when they are not needed.

- Fast Switching Times: The load switch has a fast turn-on time and turn-off time, typically in the range of microseconds, enabling quick response in dynamic applications.

These features make the FPF2123 ideal for use in systems where precise power control is necessary.

Thermal Performance

Thermal management is crucial in any semiconductor device, especially in load switches that may handle high currents:

- Thermal Resistance Junction-to-Ambient (RθJA): The thermal resistance is low due to the compact package design, which helps maintain operational stability even under heavy loads.

- Power Dissipation Capability: With proper thermal management techniques such as adequate PCB design and heat sinking, this device can efficiently dissipate heat generated during operation.

These thermal characteristics ensure reliability and longevity in various operating environments.

Applications

The versatility of the Fairchild Semiconductor FPF2123 makes it suitable for numerous applications:

1. Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics where low quiescent current is essential.

2. Consumer Electronics: Used in devices like cameras and wearables that require efficient power distribution.

3. Industrial Applications: Suitable for controlling power to sensors and actuators in automation systems.

4. Power Management Systems: Can be used in conjunction with other components to create efficient power distribution networks within larger systems.

The wide input voltage range allows it to be utilized across different voltage levels commonly found in electronic circuits.

Development Support

Fairchild Semiconductor provides extensive resources for engineers working with the FPF2123:

- Datasheets and Technical Documents: Comprehensive datasheets offer detailed specifications, application circuits, and guidelines for optimal usage.

- Evaluation Boards: Available evaluation boards allow engineers to prototype designs quickly and test performance characteristics before final implementation.

Additionally, Fairchild’s technical support team can assist with any design challenges encountered during development.

Conclusion

In summary, the Fairchild Semiconductor FPF2123 load switch offers a robust solution for efficient power management across a variety of applications. Its combination of low on-resistance, high continuous current capability, integrated control features, and compact packaging makes it an excellent choice for modern electronic designs. Whether used in consumer electronics or industrial systems, the FPF2123 provides reliable performance that meets the demands of today’s energy-efficient technologies.
FPF2123 Compare Parts
  • FPF2123 vs FPF34892UCX
  • FPF2123 vs FPF3488UCX
  • FPF2123 vs FPF3381UCX
  • FPF2123 vs FPF3380UCX
  • FPF2123 vs FPF2895VUCX
  • FPF2123 vs FPF2895UCX
  • FPF2123 vs FPF2895CUCX
  • FPF2123 vs FPF2702MX
  • FPF2123 vs FPF2702MPX
  • FPF2123 vs FPF2701MX
  • FPF2123 vs FPF2701MPX
  • FPF2123 vs FPF2701MPX
  • FPF2123 vs FPF2700MX
  • FPF2123 vs FPF2700MPX
  • FPF2123 vs FPF2595UCX
  • FPF2123 vs FPF2506
  • FPF2123 vs FPF2505
  • FPF2123 vs FPF2505
  • FPF2123 vs FPF2504
  • FPF2123 vs FPF2503
  • FPF2123 vs FPF2502
  • FPF2123 vs FPF2501
  • FPF2123 vs FPF2500
  • FPF2123 vs FPF2498BUCX
  • FPF2123 vs FPF2498BUCX
  • FPF2123 vs FPF2496UCX
  • FPF2123 vs FPF2495UCX
  • FPF2123 vs FPF2495CUCX
  • FPF2123 vs FPF2411BUCX-F130
  • FPF2123 vs FPF2313MPX
  • FPF2123 vs FPF2313MPX
  • FPF2123 vs FPF2313LMPX
  • FPF2123 vs FPF2313LMPX
  • FPF2123 vs FPF2312MPX
  • FPF2123 vs FPF2312MPX
  • FPF2123 vs FPF2303MX
  • FPF2123 vs FPF2303MX
  • FPF2123 vs FPF2303MX
  • FPF2123 vs FPF2303MPX
  • FPF2123 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class