☰
FPF2104
FPF2104
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2104 Datasheet
History Price: Active
In Stock: 43380
FPF2104 Specification
Specification
Part No
FPF2104
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
IntelliMAX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
400mA
Rds On (Typ)
125mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
FPF2104 PDF Datasheet
FPF2104 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2104 Description
The Fairchild Semiconductor FPF2104 is a power management device designed for various applications, primarily focusing on protecting systems from overvoltage conditions while ensuring efficient power distribution. Below is a detailed overview of its specifications and key features:

## General Description

The FPF2104 is a low-voltage, low-resistance, bi-directional power MOSFET-based overvoltage protection switch. It is typically used to protect sensitive components from damage due to overvoltage or transient voltage spikes. The device provides a fast response time and ensures that the system is protected without affecting the power supply.

## Key Specifications

* Voltage Rating (Vds): 5.5V (maximum drain-to-source voltage)
* Rds(on): 0.035Ω (typical resistance when the switch is on, ensuring low power loss during operation)
* Operating Temperature Range: -40°C to +85°C
* Current Rating: 4A continuous drain current at 25°C (typical), making it suitable for a variety of power applications
* Package Type: 6-Lead, lead-free, and RoHS compliant, typically in a SOT-23 package
* Switching Time: Fast turn-on and turn-off time to quickly respond to transient voltage spikes

## Electrical Characteristics

* Vds (Drain-Source Voltage): 5.5V
* Vgs(th) (Gate Threshold Voltage): 0.8V to 2.5V, defining the voltage required to switch the MOSFET on or off
* Id (Continuous Drain Current): 4A at 25°C, which allows for the handling of moderate load currents without the need for additional cooling measures
* Vgs (Gate-Source Voltage): Max 8V, providing sufficient control voltage for switching the MOSFET on and off
* Clamping Voltage: The device has a clamping voltage mechanism that ensures it doesn't allow voltages to exceed safe operating levels for the system.

## Features

* Low Rds(on): Minimizes conduction losses and reduces heat generation during operation, ideal for energy-efficient designs.
* Overvoltage Protection: Protects sensitive circuits from transient overvoltage conditions by automatically disconnecting or clamping voltages to safe levels.
* Bidirectional Operation: The FPF2104 can handle voltage spikes in both directions, offering flexibility in a wide range of applications.
* Low Quiescent Current: The device operates with very low quiescent current, meaning it won’t unnecessarily drain the power source.
* RoHS Compliant: The FPF2104 is fully compliant with environmental standards, making it safe for use in consumer and industrial applications.

## Application Areas

The FPF2104 is used in various applications, including:

* Power Supply Protection: Used in consumer electronics and automotive applications where overvoltage protection is crucial.
* Mobile Devices: Integrated into circuits to protect smartphones, tablets, and wearables from damage due to voltage fluctuations.
* Battery-Powered Devices: Ensures that the battery and charging circuits are protected from excessive voltage levels that could cause malfunction or failure.
* Industrial Equipment: Protects sensitive industrial controllers and devices that could be exposed to power surges.

## Package and Pin Configuration

The FPF2104 comes in a compact 6-lead SOT-23 package, with the following pin configuration:

1. Drain (D): Connected to the load or circuit being protected.
2. Source (S): Ground or return path.
3. Gate (G): Control pin for switching the device on and off.

## Conclusion

The Fairchild Semiconductor FPF2104 is a versatile and highly efficient overvoltage protection switch that offers reliable performance in protecting electronic circuits from transient voltage spikes. Its low on-resistance, bidirectional protection, and small package size make it ideal for a wide range of applications in consumer electronics, industrial systems, and battery-powered devices.
FPF2104 Compare Parts
  • FPF2104 vs FPF34892UCX
  • FPF2104 vs FPF3488UCX
  • FPF2104 vs FPF3381UCX
  • FPF2104 vs FPF3380UCX
  • FPF2104 vs FPF2895VUCX
  • FPF2104 vs FPF2895UCX
  • FPF2104 vs FPF2895CUCX
  • FPF2104 vs FPF2702MX
  • FPF2104 vs FPF2702MPX
  • FPF2104 vs FPF2701MX
  • FPF2104 vs FPF2701MPX
  • FPF2104 vs FPF2701MPX
  • FPF2104 vs FPF2700MX
  • FPF2104 vs FPF2700MPX
  • FPF2104 vs FPF2595UCX
  • FPF2104 vs FPF2506
  • FPF2104 vs FPF2505
  • FPF2104 vs FPF2505
  • FPF2104 vs FPF2504
  • FPF2104 vs FPF2503
  • FPF2104 vs FPF2502
  • FPF2104 vs FPF2501
  • FPF2104 vs FPF2500
  • FPF2104 vs FPF2498BUCX
  • FPF2104 vs FPF2498BUCX
  • FPF2104 vs FPF2496UCX
  • FPF2104 vs FPF2495UCX
  • FPF2104 vs FPF2495CUCX
  • FPF2104 vs FPF2411BUCX-F130
  • FPF2104 vs FPF2313MPX
  • FPF2104 vs FPF2313MPX
  • FPF2104 vs FPF2313LMPX
  • FPF2104 vs FPF2313LMPX
  • FPF2104 vs FPF2312MPX
  • FPF2104 vs FPF2312MPX
  • FPF2104 vs FPF2303MX
  • FPF2104 vs FPF2303MX
  • FPF2104 vs FPF2303MX
  • FPF2104 vs FPF2303MPX
  • FPF2104 vs FPF2303MPX
  • FPF2104 FAQ
    Q1: What is the onsemi FPF2104?
    A1: The onsemi FPF2104 is a high-performance, low-voltage, load switch designed for power management applications, offering efficient switching and protection for electronic devices.

    Q2: What is the purpose of the FPF2104 load switch?
    A2: The FPF2104 load switch is used to control the power supply to various devices by enabling or disabling the current flow to the load, typically in mobile, automotive, and consumer electronics applications.

    Q3: What is the input voltage range for the FPF2104?
    A3: The FPF2104 operates with an input voltage range of 1.0V to 5.5V, making it suitable for low-voltage systems and battery-powered applications.

    Q4: What is the maximum current rating of the FPF2104?
    A4: The FPF2104 can handle a maximum continuous current of 4A, making it suitable for a wide range of power switching applications.

    Q5: Does the FPF2104 have overcurrent protection?
    A5: Yes, the FPF2104 features built-in overcurrent protection to safeguard against excessive current flow, ensuring the device and the circuit remain protected.

    Q6: What is the Rds(on) value of the FPF2104?
    A6: The FPF2104 has a low on-state resistance (Rds(on)) of around 25mΩ, which minimizes power loss and improves efficiency during operation.

    Q7: What type of package does the FPF2104 come in?
    A7: The FPF2104 is available in a compact 2mm x 2mm, 8-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

    Q8: What is the quiescent current of the FPF2104?
    A8: The FPF2104 has a very low quiescent current of typically 0.01µA, which helps to conserve power in battery-operated devices.

    Q9: Can the FPF2104 be used in automotive applications?
    A9: Yes, the FPF2104 is suitable for automotive applications, as it operates within the temperature range of -40°C to +125°C and meets automotive-grade standards.

    Q10: Does the FPF2104 have thermal shutdown protection?
    A10: Yes, the FPF2104 includes thermal shutdown protection to prevent damage to the device in case of excessive heat buildup during operation.

    Q11: What is the on/off control method for the FPF2104?
    A11: The FPF2104 features an active-high logic control pin (ON) to enable the load switch and an active-low logic control pin (OFF) to disable the switch, providing simple control for switching applications.

    Q12: Is the FPF2104 suitable for portable electronics?
    A12: Yes, the FPF2104 is ideal for portable electronics, offering low power consumption, efficient switching, and compact size for space-sensitive applications like smartphones, tablets, and wearables.

    Q13: Can the FPF2104 be used for USB power management?
    A13: Yes, the FPF2104 is well-suited for USB power management, where it can efficiently switch power between USB devices while providing protection features like overcurrent and thermal shutdown.

    Q14: What are the benefits of using the FPF2104 over other load switches?
    A14: The FPF2104 offers low Rds(on), low quiescent current, and integrated protection features such as overcurrent and thermal shutdown, making it more efficient and reliable than many other load switches.

    Q15: How fast is the switching time of the FPF2104?
    A15: The FPF2104 has a fast switching time, typically in the range of nanoseconds, ensuring quick response times for dynamic power management.

    Q16: Does the FPF2104 require a heatsink for cooling?
    A16: The FPF2104 does not require a heatsink for typical applications, as it is designed to operate efficiently with minimal heat generation. However, additional cooling may be needed for high-current or high-power scenarios.

    Q17: Is the FPF2104 RoHS-compliant?
    A17: Yes, the FPF2104 is RoHS-compliant, meaning it does not contain hazardous materials such as lead and is safe for environmental disposal.

    Q18: Can the FPF2104 be used in power supply systems for IoT devices?
    A18: Yes, the FPF2104 is ideal for power supply systems in Internet of Things (IoT) devices, as it provides efficient power switching and low quiescent current, essential for extending battery life in IoT applications.

    Q19: What are the typical applications of the FPF2104?
    A19: The FPF2104 is commonly used in battery-powered devices, portable electronics, automotive power management, USB power switching, and other applications where efficient load switching and power management are required.

    Q20: Is the FPF2104 suitable for use in smart home devices?
    A20: Yes, the FPF2104 is well-suited for smart home devices, offering efficient power switching and low power consumption, which are critical for maintaining battery life in wireless and portable smart home products.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class