FM93C46ALEN
FM93C46ALEN
Active
Description:  IC EEPROM 1KBIT MICROWIRE 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM93C46ALEN Datasheet
History Price: Active
In Stock: 33700
FM93C46ALEN Specification
Specification
Part No
FM93C46ALEN
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8, 64 x 16
Memory Interface
Microwire
Clock Frequency
250 kHz
Write Cycle Time - Word, Page
15ms
Access Time
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FM93C46ALEN PDF Datasheet
FM93C46ALEN Related Parts
FM93C06EM8X
FM93C06EM8X
Fairchild Semiconductor
IC EEPROM 256BIT MICROWIRE 8SOIC
FM93C06EN
FM93C06EN
Fairchild Semiconductor
IC EEPROM 256BIT MICROWIRE 8DIP
FM93C06EN
FM93C06EN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
FM93C06LM8
FM93C06LM8
Fairchild Semiconductor
IC EEPROM 256BIT MICROWIRE 8SOIC
FM93C06LM8X
FM93C06LM8X
Fairchild Semiconductor
IC EEPROM 256BIT MICROWIRE 8SOIC
FM93C06LVMT8
FM93C06LVMT8
Fairchild Semiconductor
IC EEPROM 256BIT MIC WIRE 8TSSOP
FM93C06M8
FM93C06M8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
FM93C06N
FM93C06N
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
FM93C46AEN
FM93C46AEN
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8DIP
FM93C46ALEM8
FM93C46ALEM8
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8SOIC
FM93C46ALEM8X
FM93C46ALEM8X
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8SOIC
FM93C46ALM8
FM93C46ALM8
onsemi
IC EEPROM 1KBIT MICROWIRE 8SOIC
FM93C46ALEN Compare Parts
  • FM93C46ALEN vs FM93CS66M
  • FM93C46ALEN vs FM93CS66LM8
  • FM93C46ALEN vs FM93CS56VM8
  • FM93C46ALEN vs FM93CS56M8X
  • FM93C46ALEN vs FM93CS56M8
  • FM93C46ALEN vs FM93CS56M8
  • FM93C46ALEN vs FM93CS56LN
  • FM93C46ALEN vs FM93CS56LMT8
  • FM93C46ALEN vs FM93CS56LM8
  • FM93C46ALEN vs FM93CS56EM8
  • FM93C46ALEN vs FM93CS46N
  • FM93C46ALEN vs FM93CS46M8
  • FM93C46ALEN vs FM93CS46LEMT8
  • FM93C46ALEN vs FM93CS46EMT8
  • FM93C46ALEN vs FM93C86AN
  • FM93C46ALEN vs FM93C86AM8
  • FM93C46ALEN vs FM93C86ALZN
  • FM93C46ALEN vs FM93C86ALZM8
  • FM93C46ALEN vs FM93C86ALZEM8
  • FM93C46ALEN vs FM93C86ALM8X
  • FM93C46ALEN vs FM93C86ALM8
  • FM93C46ALEN vs FM93C86ALEN
  • FM93C46ALEN vs FM93C86ALEMT8
  • FM93C46ALEN vs FM93C86ACLM8
  • FM93C46ALEN vs FM93C66VM8
  • FM93C46ALEN vs FM93C66N
  • FM93C46ALEN vs FM93C66MT8
  • FM93C46ALEN vs FM93C66M8
  • FM93C46ALEN vs FM93C66LZMT8
  • FM93C46ALEN vs FM93C66LZM8X
  • FM93C46ALEN vs FM93C66LZEMT8
  • FM93C46ALEN vs FM93C66LVMT8
  • FM93C46ALEN vs FM93C66LMT8X
  • FM93C46ALEN vs FM93C66LMT8
  • FM93C46ALEN vs FM93C66LM8X
  • FM93C46ALEN vs FM93C66EN
  • FM93C46ALEN vs FM93C66EMT8
  • FM93C46ALEN vs FM93C66AM8
  • FM93C46ALEN vs FM93C66ALZEMT8
  • FM93C46ALEN vs FM93C66ALN
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description