Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN9611MX
FAN9611MX
Last Time Buy
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR BCM 525KHZ 16SOIC
Manufacturer:
onsemi
Datasheet:
FAN9611MX Datasheet
History Price: $1.29090
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN9611MX Specification
Specification
Part No
FAN9611MX
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
Sync-Lock
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
16.5kHz ~ 525kHz
Current - Startup
80 μA
Voltage - Supply
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FAN9611MX PDF Datasheet
FAN9611MX Datasheet
Click and Download: FAN9611MX Datasheet
FAN9611MX Related Parts
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN9611MX Compare Parts
FAN9611MX vs FAN9673Q
FAN9611MX vs FAN9672Q
FAN9611MX vs FAN9612MX
FAN9611MX vs FAN9612MX
FAN9611MX vs FAN7930MX_G
FAN9611MX vs FAN7930MX
FAN9611MX vs FAN7930MX
FAN9611MX vs FAN7930M
FAN9611MX vs FAN7930CMX-ON
FAN9611MX vs FAN7930CMX-G
FAN9611MX vs FAN7930CMX
FAN9611MX vs FAN7930CMX
FAN9611MX vs FAN7930CM
FAN9611MX vs FAN7930BMX-G
FAN9611MX vs FAN7930BMX
FAN9611MX vs FAN7930BMX
FAN9611MX vs FAN7930BM
FAN9611MX vs FAN7930BM
FAN9611MX vs FAN7530N
FAN9611MX vs FAN7530N
FAN9611MX vs FAN7530MX
FAN9611MX vs FAN7530MX
FAN9611MX vs FAN7530M
FAN9611MX vs FAN7530M
FAN9611MX vs FAN7530BMX
FAN9611MX vs FAN7529N
FAN9611MX vs FAN7529N
FAN9611MX vs FAN7529MX-FS
FAN9611MX vs FAN7529MX
FAN9611MX vs FAN7529M
FAN9611MX vs FAN7529BMX
FAN9611MX vs FAN7528N
FAN9611MX vs FAN7528N
FAN9611MX vs FAN7528MX
FAN9611MX vs FAN7528MX
FAN9611MX vs FAN7528M
FAN9611MX vs FAN7528M
FAN9611MX vs FAN7528BMX
FAN9611MX vs FAN7527BN
FAN9611MX vs FAN7527BMX
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent