Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi FAN5092MTCX
FAN5092MTCX
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28TSSOP
Manufacturer:
onsemi
Datasheet:
FAN5092MTCX Datasheet
History Price: Obsolete
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN5092MTCX Specification
Specification
Part No
FAN5092MTCX
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
10.8V ~ 13.2V
Frequency - Switching
200kHz ~ 2MHz
Duty Cycle (Max)
90%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
FAN5092MTCX PDF Datasheet
FAN5092MTCX Datasheet
Click and Download: FAN5092MTCX Datasheet
FAN5092MTCX Related Parts
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5037MX
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER
FAN5037MX
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5092MTCX Compare Parts
FAN5092MTCX vs FAN7554DTF
FAN5092MTCX vs FAN7554D
FAN5092MTCX vs FAN7554
FAN5092MTCX vs FAN7554
FAN5092MTCX vs FAN6921MRMY
FAN5092MTCX vs FAN6520BMX
FAN5092MTCX vs FAN6520BMX
FAN5092MTCX vs FAN6520BM
FAN5092MTCX vs FAN6520BM
FAN5092MTCX vs FAN6520BIMX
FAN5092MTCX vs FAN6520BIMX
FAN5092MTCX vs FAN6520AMX
FAN5092MTCX vs FAN6520AMX
FAN5092MTCX vs FAN6520AM
FAN5092MTCX vs FAN6520AM
FAN5092MTCX vs FAN6520AIMX
FAN5092MTCX vs FAN6520AIMX
FAN5092MTCX vs FAN6520AIM
FAN5092MTCX vs FAN6241M6X
FAN5092MTCX vs FAN53541UCX
FAN5092MTCX vs FAN5092MTC
FAN5092MTCX vs FAN5066MX
FAN5092MTCX vs FAN5066MX
FAN5092MTCX vs FAN5066MTCX
FAN5092MTCX vs FAN5066MTC
FAN5092MTCX vs FAN5066M
FAN5092MTCX vs FAN5066M
FAN5092MTCX vs FAN5037MX
FAN5092MTCX vs FAN5037MX
FAN5092MTCX vs FAN5037M
FAN5092MTCX vs FAN5037M
FAN5092MTCX vs FAN4860UC5X
FAN5092MTCX vs FAN2012BMPX
FAN5092MTCX vs FAN1577AMX
FAN5092MTCX vs FAN1577AMX
FAN5092MTCX vs FAN7585SN
FAN5092MTCX vs FAN6863TY
FAN5092MTCX vs FAN6791MY
FAN5092MTCX vs FAN5029MPX
FAN5092MTCX vs FAN5029MPX
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets