Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi FAN5092MTCX
FAN5092MTCX
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28TSSOP
Manufacturer:
onsemi
Datasheet:
FAN5092MTCX Datasheet
History Price: Obsolete
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN5092MTCX vs FAN4860UC5X
Part No
FAN5092MTCX
FAN4860UC5X
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
10.8V ~ 13.2V
-
Frequency - Switching
200kHz ~ 2MHz
-
Duty Cycle (Max)
90%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Phase Control, Power Good, Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-