☰
CD4052BCSJX
CD4052BCSJX
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4052BCSJX Datasheet
History Price: $0.29000
In Stock: 42470
CD4052BCSJX Specification
Specification
Part No
CD4052BCSJX
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-3db Bandwidth
40MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
CD4052BCSJX PDF Datasheet
CD4052BCSJX Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BCSJX Description
The Fairchild Semiconductor CD4052BCSJX is a dual 4-channel analog multiplexer/demultiplexer designed for a variety of applications in analog signal routing. This device is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD4052BCSJX is particularly useful in applications where multiple analog signals need to be switched or routed to a single output.

## Overview

The CD4052BCSJX features two independent 4-channel multiplexers, allowing users to select one of four input signals to be routed to a common output. The device can also function as a demultiplexer, directing a single input signal to one of four outputs. This flexibility makes it suitable for a wide range of applications, including audio signal routing, data acquisition systems, and communication systems.

## Key Specifications

1. Supply Voltage (V_DD): The CD4052BCSJX operates over a wide supply voltage range of 3V to 15V, making it compatible with various digital and analog systems.

2. Input Voltage Range: The input voltage range for the analog signals is typically from 0V to V_DD, allowing for a wide range of signal levels to be processed.

3. On-Resistance (R_ON): The on-resistance of the switches is typically around 100 ohms at V_DD = 5V, which is relatively low and ensures minimal signal distortion and loss when the switch is closed.

4. Channel-to-Channel Isolation: The device provides good isolation between channels, which is important for preventing crosstalk and ensuring signal integrity.

5. Propagation Delay: The typical propagation delay for the CD4052BCSJX is around 10 ns, allowing for fast switching between channels.

6. Control Logic Levels: The control inputs are compatible with standard CMOS logic levels, making it easy to interface with microcontrollers and other digital logic devices.

7. Power Consumption: The device features low power consumption, typically in the microamp range when not switching, which is beneficial for battery-operated applications.

8. Package Type: The CD4052BCSJX is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface mount applications.

## Applications

The CD4052BCSJX is versatile and can be used in various applications, including:

- Audio Signal Routing: Ideal for switching audio signals in mixers, effects processors, and other audio equipment.
- Data Acquisition Systems: Used to select different sensor outputs for analog-to-digital conversion in data acquisition systems.
- Communication Systems: Suitable for routing signals in communication devices, including modems and transceivers.
- Test Equipment: Can be employed in test and measurement equipment to switch between different test signals.

## Conclusion

The Fairchild Semiconductor CD4052BCSJX is a highly versatile dual 4-channel analog multiplexer/demultiplexer that offers low power consumption, wide operating voltage range, and fast switching capabilities. Its ability to handle multiple analog signals makes it an excellent choice for engineers looking to design efficient and reliable signal routing solutions in various applications. With its robust specifications and flexible functionality, the CD4052BCSJX is a valuable component in modern electronic systems.
CD4052BCSJX Compare Parts
  • CD4052BCSJX vs CD4097BPWRE4
  • CD4052BCSJX vs CD4097BPWR
  • CD4052BCSJX vs CD4097BPW
  • CD4052BCSJX vs CD4097BNSRG4
  • CD4052BCSJX vs CD4097BNSRE4
  • CD4052BCSJX vs CD4097BNSR
  • CD4052BCSJX vs CD4097BMG4
  • CD4052BCSJX vs CD4097BME4
  • CD4052BCSJX vs CD4097BM96G4
  • CD4052BCSJX vs CD4097BM96E4
  • CD4052BCSJX vs CD4097BM96
  • CD4052BCSJX vs CD4097BM
  • CD4052BCSJX vs CD4097BE
  • CD4052BCSJX vs CD4067BPWRG4
  • CD4052BCSJX vs CD4067BPWRE4
  • CD4052BCSJX vs CD4067BPWR
  • CD4052BCSJX vs CD4067BPWG4
  • CD4052BCSJX vs CD4067BPW
  • CD4052BCSJX vs CD4067BNSRG4
  • CD4052BCSJX vs CD4067BNSRE4
  • CD4052BCSJX vs CD4067BNSR
  • CD4052BCSJX vs CD4067BME4
  • CD4052BCSJX vs CD4067BM96G4
  • CD4052BCSJX vs CD4067BM96E4
  • CD4052BCSJX vs CD4067BM96
  • CD4052BCSJX vs CD4067BM
  • CD4052BCSJX vs CD4067BF3A
  • CD4052BCSJX vs CD4067BEG4
  • CD4052BCSJX vs CD4067BE
  • CD4052BCSJX vs CD4066BK
  • CD4052BCSJX vs CD4066BD3
  • CD4052BCSJX vs CD4053BQM96Q1
  • CD4052BCSJX vs CD4053BQM96G4Q1
  • CD4052BCSJX vs CD4053BPWRG4
  • CD4052BCSJX vs CD4053BPWRG3
  • CD4052BCSJX vs CD4053BPWRE4
  • CD4052BCSJX vs CD4053BPWR
  • CD4052BCSJX vs CD4053BPW
  • CD4052BCSJX vs CD4053BNSR
  • CD4052BCSJX vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.