☰
CD4017BCSJ
CD4017BCSJ
Active
Description:  IC DECADE COUNTER 5-BIT 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4017BCSJ Datasheet
History Price: $0.41000
In Stock: 47010
CD4017BCSJ Specification
Specification
Part No
CD4017BCSJ
Category
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-10
Direction
Up
Number of Elements
1
Number of Bits per Element
5
Reset
Asynchronous
Timing
-
Count Rate
6 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
CD4017BCSJ PDF Datasheet
CD4017BCSJ Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4017BCSJ Description

The Fairchild Semiconductor CD4017BCSJ is a popular decade counter IC that is widely used in digital electronics for various timing and counting applications. It is a 7-stage Johnson decade counter, capable of driving 10 decoded outputs. The CD4017BCSJ is often used in circuits where the need for sequential counting or time delays is necessary.

## Key Features

* Decade Counter: The CD4017BCSJ is designed to count from 0 to 9, producing a high signal on one of 10 output pins. This makes it suitable for applications like frequency division, time delays, and pulse counting.
* Johnson Decade Counter: It uses a Johnson decade counter, which means it generates a sequence of 10 unique pulses, one for each output pin, based on the input clock signal.
* Active High Outputs: The device provides ten active-high output pins, each producing a sequential high signal as the clock input advances.
* Wide Operating Voltage Range: The CD4017BCSJ operates within a voltage range of 3V to 18V, making it compatible with a wide variety of voltage levels in different systems.
* Low Power Consumption: This IC is designed to operate efficiently with low power consumption, which is ideal for battery-operated devices and other low-power applications.
* High Noise Immunity: The CD4017BCSJ has a high degree of noise immunity, which ensures stable operation even in electrically noisy environments.
* CMOS Technology: The device uses CMOS (Complementary Metal-Oxide-Semiconductor) technology, making it suitable for integration into both analog and digital systems with low power dissipation.

## Pin Configuration

* Pin 1: Q0 - Output pin 0
* Pin 2: Q1 - Output pin 1
* Pin 3: Q2 - Output pin 2
* Pin 4: Q3 - Output pin 3
* Pin 5: Q4 - Output pin 4
* Pin 6: Q5 - Output pin 5
* Pin 7: Q6 - Output pin 6
* Pin 8: Q7 - Output pin 7
* Pin 9: Q8 - Output pin 8
* Pin 10: Q9 - Output pin 9
* Pin 11: Clock (CLK) - Input clock signal
* Pin 12: Reset (Reset) - Active high reset pin
* Pin 13: VSS - Ground (0V)
* Pin 14: VDD - Positive power supply voltage
* Pin 15: Carry Out (CO) - Carry output
* Pin 16: Enable (Enable) - Enable pin to allow or block counting

## Specifications

* Operating Voltage Range: 3V to 18V
* Maximum Input Voltage: VSS to VDD
* Operating Current: Typically 1mA
* Maximum Output Current: 10mA per output pin
* Clock Frequency: Up to 5 MHz (depends on the supply voltage)
* Propagation Delay: Typically 55ns (dependent on supply voltage)
* Rise/Fall Time: Typically 35ns (depending on load capacitance)
* Power Dissipation: Typically 0.1W at 5V operation
* Temperature Range: -40°C to +85°C (industrial temperature range)

## Applications

* Digital Counters: The CD4017BCSJ is commonly used in digital counting circuits to create time delays, sequencing operations, and frequency division in various embedded systems.
* Pulse Generator: Used in pulse-width modulation (PWM) circuits or as a pulse generator for triggering other systems.
* Display Drivers: Used for driving 7-segment displays or LEDs in counting applications.
* Light Sequencing: Often utilized in LED chaser or light sequencing circuits where the output pins sequentially turn on and off lights or indicators.

## Advantages

* Versatility: Can be used in a wide range of timing and counting applications.
* Compact Size: The CD4017BCSJ is available in a compact 16-pin Dual In-line Package (DIP) or Surface Mount (SMT) form factor, making it suitable for space-constrained designs.
* Ease of Use: Its simple configuration and straightforward pinout make it easy to implement in both basic and complex electronic circuits.
* Availability: Being a popular and widely used component, it is available from various distributors and has extensive documentation available.

The Fairchild Semiconductor CD4017BCSJ is a reliable and efficient decade counter IC, well-suited for use in applications requiring sequential counting, timing, and pulse generation.
CD4017BCSJ Compare Parts
  • CD4017BCSJ vs CD4536BF3A
  • CD4017BCSJ vs CD4536BD
  • CD4017BCSJ vs CD4522BPWRG4
  • CD4017BCSJ vs CD4522BPWRE4
  • CD4017BCSJ vs CD4522BPWR
  • CD4017BCSJ vs CD4522BPWE4
  • CD4017BCSJ vs CD4522BPW
  • CD4017BCSJ vs CD4522BNSRG4
  • CD4017BCSJ vs CD4522BNSRE4
  • CD4017BCSJ vs CD4522BNSR
  • CD4017BCSJ vs CD4522BMT
  • CD4017BCSJ vs CD4522BM96G4
  • CD4017BCSJ vs CD4522BM96E4
  • CD4017BCSJ vs CD4522BM96
  • CD4017BCSJ vs CD4522BM
  • CD4017BCSJ vs CD4522BE
  • CD4017BCSJ vs CD4521BPWRG4
  • CD4017BCSJ vs CD4521BPWRE4
  • CD4017BCSJ vs CD4521BPWR
  • CD4017BCSJ vs CD4521BPW
  • CD4017BCSJ vs CD4521BNSR
  • CD4017BCSJ vs CD4521BMT
  • CD4017BCSJ vs CD4521BM96G4
  • CD4017BCSJ vs CD4521BM96
  • CD4017BCSJ vs CD4521BM
  • CD4017BCSJ vs CD4521BEG4
  • CD4017BCSJ vs CD4521BE
  • CD4017BCSJ vs CD4520BPWR
  • CD4017BCSJ vs CD4520BPW
  • CD4017BCSJ vs CD4520BNSR
  • CD4017BCSJ vs CD4520BNS
  • CD4017BCSJ vs CD4520BMG4
  • CD4017BCSJ vs CD4520BME4
  • CD4017BCSJ vs CD4520BM96
  • CD4017BCSJ vs CD4520BM
  • CD4017BCSJ vs CD4520BEX
  • CD4017BCSJ vs CD4520BE
  • CD4017BCSJ vs CD4520BE
  • CD4017BCSJ vs CD4520BD3
  • CD4017BCSJ vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.