74LVX541MTCX
74LVX541MTCX
Active
Description:  IC BUF NON-INVERT 3.6V 20TSSOP
Manufacturer:  onsemi
History Price: $0.87000
In Stock: 23900
74LVX541MTCX Specification
Specification
Part No
74LVX541MTCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74LVX
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
74LVX541MTCX PDF Datasheet
74LVX541MTCX Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LVX541MTCX Description
The Fairchild Semiconductor 74LVX541MTCX is a high-speed, low-voltage CMOS octal buffer/driver designed for a variety of digital applications. It is part of the 74LVX family, which is known for its low power consumption and high-speed performance. This device is particularly useful in applications that require signal buffering and driving capabilities, making it ideal for interfacing between different logic levels and driving capacitive loads. Below is a detailed introduction to the 74LVX541MTCX, including its specifications and parameters.

## Overview

The 74LVX541MTCX is an octal buffer/driver with three-state outputs, which means that each output can be in one of three states: high, low, or high-impedance (Z). This feature is essential for bus-oriented applications where multiple devices may share the same data lines. The device operates over a wide voltage range, making it suitable for both 3.3V and 5V systems.

## Key Features

- Octal Buffer/Driver: The device contains eight independent buffer/driver channels, allowing for multiple signals to be processed simultaneously.
- Three-State Outputs: Each output can be enabled or disabled, providing flexibility in bus communication.
- Low Voltage Operation: The 74LVX541MTCX operates with a supply voltage range of 2.0V to 5.5V, making it versatile for various applications.
- High-Speed Performance: The device can achieve high-speed operation with propagation delays as low as 3.5 ns at 3.3V.
- Low Power Consumption: The 74LVX541MTCX features low static and dynamic power consumption, making it suitable for battery-powered applications.
- Wide Operating Temperature Range: The device can operate in a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Pin Configuration

The 74LVX541MTCX is available in a TSSOP package. The pin configuration typically includes:

- Inputs (A1 to A8): These are the data inputs for the buffer/driver.
- Outputs (Y1 to Y8): These are the buffered outputs corresponding to the inputs.
- Output Enable (OE): This active-low input controls the output state. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state.
- VCC: This is the power supply pin.
- GND: This is the ground pin.

## Electrical Specifications

Here are some key electrical specifications for the 74LVX541MTCX:

- Supply Voltage (VCC): 2.0V to 5.5V
- Input Voltage (VI): 0V to VCC
- Output Voltage (VO): 0V to VCC
- Input Leakage Current (II): ±1 µA (max) at VCC = 5.5V
- Output Leakage Current (IOZ): ±1 µA (max) at VCC = 5.5V
- Output Drive Current (IO): ±24 mA (max) at VCC = 3.3V
- Propagation Delay (tPD): 3.5 ns (typ) at VCC = 3.3V
- Power Dissipation (PD): 0.1 mW (typ) at VCC = 3.3V

## Applications

The Fairchild Semiconductor 74LVX541MTCX is suitable for a wide range of applications, including:

- Data Bus Drivers: It can be used to drive data buses in microcontroller and microprocessor applications, facilitating communication between components.
- Signal Conditioning: The device can buffer signals to improve signal integrity in high-speed applications.
- Level Shifting: It can interface between different logic levels, such as 3.3V and 5V systems, making it ideal for mixed-voltage environments.
- Fan-Out Applications: The high drive capability allows it to drive multiple loads without significant signal degradation.

## Conclusion

The Fairchild Semiconductor 74LVX541MTCX is a versatile and efficient octal buffer/driver that meets the demands of modern digital applications. With its low power consumption, high-speed performance, and wide operating voltage range, it is an excellent choice for engineers looking to implement reliable and efficient signal buffering in their designs. Whether used in consumer electronics, industrial automation, or communication systems, the 74LVX541MTCX provides the performance and flexibility needed for a variety of applications.
74LVX541MTCX Compare Parts
  • 74LVX541MTCX vs 74LX1G70CTR
  • 74LVX541MTCX vs 74LX1G126STR
  • 74LVX541MTCX vs 74LX1G126CTR
  • 74LVX541MTCX vs 74LX1G125STR
  • 74LVX541MTCX vs 74LX1G125CTR
  • 74LVX541MTCX vs 74LX1G07STR
  • 74LVX541MTCX vs 74LX1G07CTR
  • 74LVX541MTCX vs 74LVXZ161284MTX
  • 74LVX541MTCX vs 74LVXZ161284MTD
  • 74LVX541MTCX vs 74LVXC4245WMX
  • 74LVX541MTCX vs 74LVXC4245WMX
  • 74LVX541MTCX vs 74LVXC4245WM
  • 74LVX541MTCX vs 74LVXC4245QSCX
  • 74LVX541MTCX vs 74LVXC4245QSCX
  • 74LVX541MTCX vs 74LVXC4245QSCX
  • 74LVX541MTCX vs 74LVXC4245QSC
  • 74LVX541MTCX vs 74LVXC4245QSC
  • 74LVX541MTCX vs 74LVXC4245MTR
  • 74LVX541MTCX vs 74LVXC4245MTCX
  • 74LVX541MTCX vs 74LVXC4245MTC
  • 74LVX541MTCX vs 74LVXC4245MTC
  • 74LVX541MTCX vs 74LVX541TTR
  • 74LVX541MTCX vs 74LVX541SJX
  • 74LVX541MTCX vs 74LVX541SJX
  • 74LVX541MTCX vs 74LVX541SJ
  • 74LVX541MTCX vs 74LVX541SJ
  • 74LVX541MTCX vs 74LVX541MX
  • 74LVX541MTCX vs 74LVX541MX
  • 74LVX541MTCX vs 74LVX541MTC
  • 74LVX541MTCX vs 74LVX541M
  • 74LVX541MTCX vs 74LVX541M
  • 74LVX541MTCX vs 74LVX4245WMX
  • 74LVX541MTCX vs 74LVX4245WM
  • 74LVX541MTCX vs 74LVX4245TTR
  • 74LVX541MTCX vs 74LVX4245QSCX
  • 74LVX541MTCX vs 74LVX4245QSC
  • 74LVX541MTCX vs 74LVX4245MTR
  • 74LVX541MTCX vs 74LVX4245MTCX
  • 74LVX541MTCX vs 74LVX4245MTC
  • 74LVX541MTCX vs 74LVX245TTR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…