74LVX541MTCX
74LVX541MTCX
Active
Description:  IC BUF NON-INVERT 3.6V 20TSSOP
Manufacturer:  onsemi
History Price: $0.87000
In Stock: 23900
74LVX541MTCX vs 74LVX4245MTC
Manufacturer
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
4mA, 4mA
12mA, 12mA; 24mA, 24mA
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
24-TSSOP