74LVTH573MTCX
74LVTH573MTCX
Active
Description:  IC LATCH TRANSP OCT 3ST 20TSSOP
Manufacturer:  onsemi
History Price: $2.11000
In Stock: 14800
74LVTH573MTCX Specification
Specification
Part No
74LVTH573MTCX
Category
Logic - Latches
Manufacturer
onsemi
Series
74LVTH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
2.7V ~ 3.6V
Independent Circuits
1
Delay Time - Propagation
4.4ns (Max)
Current - Output High, Low
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
74LVTH573MTCX PDF Datasheet
74LVTH573MTCX Related Parts
74LCX162373MEA
74LCX162373MEA
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEA
74LCX162373MEA
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MEAX
74LCX162373MEAX
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEAX
74LCX162373MEAX
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MTD
74LCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74LCX162373MTD
74LCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, LVC/LCX/Z SERIES, 2-
74LCX16373G
74LCX16373G
Fairchild Semiconductor
BUS DRIVER
74LCX16373G
74LCX16373G
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX16373GX
74LCX16373GX
Fairchild Semiconductor
BUS DRIVER
74LCX16373GX
74LCX16373GX
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LVTH573MTCX Compare Parts
  • 74LVTH573MTCX vs 74LVX573SJ
  • 74LVTH573MTCX vs 74LVX573MX
  • 74LVTH573MTCX vs 74LVX573MX
  • 74LVTH573MTCX vs 74LVX573MTCX
  • 74LVTH573MTCX vs 74LVX573MTC
  • 74LVTH573MTCX vs 74LVX573M
  • 74LVTH573MTCX vs 74LVX373SJX
  • 74LVTH573MTCX vs 74LVX373SJX
  • 74LVTH573MTCX vs 74LVX373SJ
  • 74LVTH573MTCX vs 74LVX373SJ
  • 74LVTH573MTCX vs 74LVX373MX
  • 74LVTH573MTCX vs 74LVX373MX
  • 74LVTH573MTCX vs 74LVX373MTR
  • 74LVTH573MTCX vs 74LVX373MTCX
  • 74LVTH573MTCX vs 74LVX373MTC
  • 74LVTH573MTCX vs 74LVX373MTC
  • 74LVTH573MTCX vs 74LVX373M
  • 74LVTH573MTCX vs 74LVX373M
  • 74LVTH573MTCX vs 74LVX16373TTR
  • 74LVTH573MTCX vs 74LVTH573WMX
  • 74LVTH573MTCX vs 74LVTH573WMX
  • 74LVTH573MTCX vs 74LVTH573WM
  • 74LVTH573MTCX vs 74LVTH573WM
  • 74LVTH573MTCX vs 74LVTH573SJX
  • 74LVTH573MTCX vs 74LVTH573SJ
  • 74LVTH573MTCX vs 74LVTH573MTC
  • 74LVTH573MTCX vs 74LVTH573MSAX
  • 74LVTH573MTCX vs 74LVTH573MSA
  • 74LVTH573MTCX vs 74LVTH573MSA
  • 74LVTH573MTCX vs 74LVTH373WMX
  • 74LVTH573MTCX vs 74LVTH373WMX
  • 74LVTH573MTCX vs 74LVTH373WM
  • 74LVTH573MTCX vs 74LVTH373WM
  • 74LVTH573MTCX vs 74LVTH373SJX
  • 74LVTH573MTCX vs 74LVTH373SJ
  • 74LVTH573MTCX vs 74LVTH373SJ
  • 74LVTH573MTCX vs 74LVTH373MTCX
  • 74LVTH573MTCX vs 74LVTH373MTCX
  • 74LVTH573MTCX vs 74LVTH373MTC
  • 74LVTH573MTCX vs 74LVTH373MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement