74LVTH573MTCX
74LVTH573MTCX
Active
Description:  IC LATCH TRANSP OCT 3ST 20TSSOP
Manufacturer:  onsemi
History Price: $2.11000
In Stock: 14800
74LVTH573MTCX vs 74LVX373MTR
Manufacturer
Series
74LVTH
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
8.5ns
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
20-SO